EN
  • EN
  • DE

LMV324AQPWRQ1

Part No LMV324AQPWRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14TSSOP / General Purpose Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 4
Output Type Push-Pull, Rail-to-Rail
Slew Rate 1.7V/µs
Gain Bandwidth Product 1 MHz
Current - Input Bias 10 pA
Voltage - Input Offset 1 mV
Current - Supply 70µA (x4 Channels)
Current - Output / Channel 40 mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-LMV324AQPWRQ1DKR,296-LMV324AQPWRQ1TR,296-LMV324AQPWRQ1CT
Standard Package 3,000
Win Source Part Number 1319862-LMV324AQPWRQ1
Ultra Librarian 3D Model Ultra Librarian LMV324AQPWRQ1 CAD Model

Description

Product Overview: LMV324AQPWRQ1 - Texas Instruments

The LMV324AQPWRQ1 from Texas Instruments is a high-performance, automotive-grade operational amplifier designed to meet the rigorous standards of the automotive industry. This quad operational amplifier is optimized for low-voltage, single-supply applications and is capable of operating with voltages as low as 2.7V, making it an ideal choice for battery-powered systems and portable devices within automotive electronics.

Featuring a high gain bandwidth product and a low input bias current, the LMV324AQPWRQ1 provides accurate signal amplification with minimal distortion, ensuring reliable performance in critical applications. Its rail-to-rail output stage allows for a wider dynamic range, making full use of the supply voltage in signal processing tasks.

This op-amp is packaged in a TSSOP-14 (Thin Shrink Small Outline Package), which offers a compact footprint suitable for space-constrained automotive applications. The device also boasts an extended temperature range, functioning reliably over a range of -40°C to +125°C, which is essential for under-the-hood applications where temperatures can vary widely.

Key features of the LMV324AQPWRQ1 include:

  • Supply voltage range: 2.7V to 5.5V
  • Low supply current: 500 µA/channel
  • Gain bandwidth product: 1 MHz
  • Low input bias current: 1 pA
  • Rail-to-rail output
  • Extended temperature range: -40°C to +125°C
  • Automotive qualification in accordance with AEC-Q100 standards
  • RoHS compliant and lead-free

The LMV324AQPWRQ1 is a versatile component that can be used in a variety of automotive applications, including sensor interfaces, battery management systems, and electronic control units. Its robust design ensures that it can withstand the harsh conditions of automotive environments, while providing the precision and efficiency needed for high-quality signal processing.

With its combination of low power consumption, wide temperature range, and automotive-grade reliability, the LMV324AQPWRQ1 is an excellent choice for designers seeking a dependable operational amplifier for their next automotive project.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4277 $51.3240
250+ $0.4007 $100.1750
390+ $0.3871 $150.9690
560+ $0.3600 $201.6000
725+ $0.3465 $251.2125
905+ $0.3330 $301.3650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess