EN
  • EN
  • DE

LMV321DBVR

Part No LMV321DBVR
Manufacturer Texas Instruments
Catalog Misc Products
Description LOW-VOLTAGE RAIL-TO-RAIL OUTPUT OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828022-LMV321DBVR
Ultra Librarian 3D Model Ultra Librarian LMV321DBVR CAD Model

Description

Overview of Texas Instruments LMV321DBVR

The LMV321DBVR from Texas Instruments is a high-performance, low-voltage, and low-power operational amplifier that is designed to offer a perfect balance of features for a wide range of applications. This op-amp is part of the LMV321 family and comes in a compact SOT-23-5 package, making it suitable for space-constrained applications.

Key Features

  • Supply Voltage Range: The LMV321DBVR operates from a supply voltage range of 2.7V to 5.5V, catering to both 3V and 5V systems and making it versatile for various electronic circuits.
  • Low Power Consumption: With a quiescent current of just 130 µA, the device is optimized for battery-powered and portable applications where power efficiency is critical.
  • Rail-to-Rail Output: The op-amp provides rail-to-rail output swing, which maximizes the dynamic range, especially useful in single-supply operations and ADC (analog-to-digital converter) driving applications.
  • High Gain Bandwidth Product: It offers a gain bandwidth product of 1 MHz, enabling the amplifier to handle a wide range of frequencies for both audio and data signal processing.
  • Low Input Offset Voltage: The LMV321DBVR features a low input offset voltage, which reduces error and improves accuracy in precision amplification tasks.

Applications

The operational amplifier is well-suited for various applications, including:

  • Portable and battery-operated devices
  • Sensor amplification and signal conditioning
  • Active filters and audio processing
  • Medical instrumentation
  • ADC buffer

Reliability and Quality

As with all Texas Instruments products, the LMV321DBVR is manufactured to high standards of quality and reliability. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term performance and stability.

In summary, the LMV321DBVR operational amplifier from Texas Instruments is an excellent choice for designers looking for a low-power, high-precision amplifier that can operate across a broad spectrum of supply voltages and is suitable for a diverse array of applications.

You May Also Be Interested in

NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess