EN
  • EN
  • DE

LMV301MG

Part No LMV301MG
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Input Bias Current, 1.8V Op Amp w/ Rail-to-Rail Output | IC OPAMP GP 1 CIRCUIT SC70-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.66V/μs
Gain Bandwidth Product 1MHz
Current - Input Bias 0.182pA
Voltage - Input Offset 900μV
Supply Current 163μA
Current - Output / Channel 108mA
Supply Voltage , Single/Dual (±) 1.8V ~ 5V, ±0.9V ~ 2.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Family Part Number LMV301
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1202061-LMV301MG
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV301MG CAD Model

Description

The LMV301MG from Texas Instruments is a highly versatile and efficient operational amplifier (op-amp) designed to meet the needs of a wide range of applications. This op-amp is particularly well-suited for battery-powered and portable devices due to its low power consumption and compact SOT-23 package.

Key Features

  • Low Voltage Operation: The LMV301MG is capable of operating at voltages as low as 2.7V, making it ideal for single-cell battery operations and low voltage systems.
  • Low Power Consumption: With a quiescent current of just 65 µA, this op-amp is an excellent choice for power-sensitive applications, helping to extend battery life without sacrificing performance.
  • High Gain Bandwidth Product: It offers a gain bandwidth product of 1.4 MHz, allowing for a wide range of frequencies to be amplified without significant loss of signal fidelity.
  • Rail-to-Rail Output: The LMV301MG provides rail-to-rail output swing, which maximizes the dynamic range within the given supply voltage.
  • Input Bias Current: It features a low input bias current of 1 pA, which is particularly beneficial in precision applications.

Applications

The LMV301MG is suitable for various applications, including but not limited to:

  • Portable and battery-powered devices
  • Sensor amplifiers
  • Active filters
  • Medical instrumentation
  • Consumer electronics

Quality and Reliability

As with all Texas Instruments products, the LMV301MG is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding conditions. Its robust design is capable of withstanding extended temperature ranges, making it suitable for industrial applications as well.

Conclusion

The LMV301MG operational amplifier from Texas Instruments stands out as a high-performance, low-power component that is adaptable to a multitude of electronic applications. Its small footprint, combined with its impressive specifications, make it an excellent choice for designers looking to optimize their circuits for power efficiency and space constraints without compromising on functionality.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5403 $51.3285
200+ $0.5062 $101.2400
310+ $0.4891 $151.6210
440+ $0.4549 $200.1560
575+ $0.4378 $251.7350
715+ $0.4207 $300.8005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess