The LMV118MF/NOPB is an advanced, high-performance operational amplifier (op amp) from Texas Instruments, one of the leading semiconductor manufacturers in the world. This product is part of the company's extensive line of op amps that are designed to meet the needs of a variety of electronic devices and systems.
- Key Features:
- Low Noise and Low Power Consumption: Ideal for energy efficiency and minimal interference.
- Supply Voltage Range: 2.7V to 5.5V.
- Quiescent Current: 1.1mA at 5V.
- Low Input Bias Current: 1pA at 25 degrees Celsius.
- Gain Bandwidth Product: 5.5MHz.
- Slew Rate: 1.4V/μs.
- Package: SOT-23.
- ESD Protection: Built-in.
In summary, the LMV118MF/NOPB is a high-quality, energy-efficient operational amplifier that offers excellent performance in a compact package. With its low noise, low power consumption, and high precision, it is an excellent choice for a wide range of applications.