EN
  • EN
  • DE

LM2904VQDRG4Q1

Part No LM2904VQDRG4Q1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Amplifier 2 Circuit
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name LM2904
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-49695-2, LM2904VQDRG4Q1-ND, 296-49695-1, 296-49695-6
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 850024-LM2904VQDRG4Q1
Ultra Librarian 3D Model Ultra Librarian LM2904VQDRG4Q1 CAD Model

Description

Product Overview

The LM2904VQDRG4Q1 is a high-quality, automotive-grade operational amplifier designed and manufactured by Texas Instruments. This device is part of TI's LM2904 series, known for its reliability and performance in a wide range of applications. The LM2904VQDRG4Q1 is specifically engineered to meet the rigorous demands of the automotive industry, providing a robust solution for signal conditioning, sensor amplification, and other analog functions in vehicular systems.

Key Features

  • Dual Operational Amplifiers: The LM2904VQDRG4Q1 contains two independent op-amps, allowing for flexible circuit designs and compact solutions.
  • Wide Supply Voltage Range: This device can operate over a supply voltage range from 3V to 36V, or ±1.5V to ±18V in split-supply applications, accommodating a variety of automotive power systems.
  • Low Supply Current: The op-amp features a low supply current, making it suitable for battery-powered devices and helping to reduce power consumption in automotive electronics.
  • Extended Temperature Range: With an operating temperature range of -40°C to +125°C, the LM2904VQDRG4Q1 is capable of functioning in the harsh thermal environments typically found in automotive applications.
  • Robust ESD Protection: The device includes electrostatic discharge (ESD) protection circuits, ensuring resilience against the ESD events that can occur during manufacturing or while in operation.
  • Automotive Qualifications: It is qualified for automotive applications, meeting the AEC-Q100 standards for reliability and performance in the automotive industry.

Applications

The LM2904VQDRG4Q1 is ideal for a variety of automotive applications where dual operational amplifiers are required. It can be used in:

  • Engine control units
  • ABS systems
  • Powertrain systems
  • Automotive sensor interfaces
  • Signal conditioning circuits

Packaging and Availability

This operational amplifier comes in a compact 8-pin SOIC package, which is suitable for surface-mount technology (SMT) and is conducive to automated assembly processes. The LM2904VQDRG4Q1 is available for purchase through Texas Instruments and authorized distributors, ensuring easy procurement for automotive system designers and manufacturers.

With its combination of dual-channel flexibility, wide voltage range, low power consumption, and automotive-grade robustness, the LM2904VQDRG4Q1 from Texas Instruments stands as a compelling choice for modern automotive electronics design.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2673 $50.7870
400+ $0.2504 $100.1600
620+ $0.2420 $150.0400
890+ $0.2251 $200.3390
1,155+ $0.2166 $250.1730
1,445+ $0.2081 $300.7045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess