EN
  • EN
  • DE

LMV1088RL

Part No LMV1088RL
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description AUDIO AMPLIFIER, 2 CHANNEL(S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Package Bulk
Product Status Active
Type Class AB
Output Type 1-Channel (Mono)
Voltage - Supply 2.7V ~ 5.5V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 36-DSBGA
Package / Case 36-WFBGA, DSBGA
Standard Package 70 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 619348-LMV1088RL
Ultra Librarian 3D Model Ultra Librarian LMV1088RL CAD Model

Description

The LMV1088RL is a groundbreaking dual-input, far-field noise suppression microphone amplifier designed by the renowned semiconductor manufacturer, Texas Instruments. This innovative product is tailored for applications requiring clear audio capture in noisy environments, making it an ideal solution for a variety of electronic devices such as mobile phones, tablets, and other portable communication devices.

Key Features

  • Advanced Noise Suppression: The LMV1088RL features Texas Instruments' state-of-the-art noise suppression technology, which significantly reduces background noise, enhancing the clarity and intelligibility of the captured audio.
  • Dual-Input Configuration: It supports two microphone inputs, enabling differential or single-ended microphone configurations. This flexibility allows for optimal design choices to meet specific product needs.
  • Low Power Consumption: With an emphasis on power efficiency, the LMV1088RL operates with a low supply current, making it suitable for battery-powered devices where energy conservation is paramount.
  • High PSRR (Power Supply Rejection Ratio): The device boasts a high PSRR, ensuring stable performance and audio fidelity even with fluctuations in power supply levels.

Technical Specifications

  • Supply Voltage Range: 2.7V to 5.5V
  • Adjustable Gain Settings
  • Excellent RF Rectification Immunity
  • Surface-Mount, Micro SMD Package
  • Operating Temperature Range: -40°C to 85°C

Applications

The LMV1088RL is versatile and can be integrated into a wide array of products. It is particularly beneficial in:

  • Smartphones and Tablets
  • Bluetooth Headsets
  • Voice-Controlled Devices
  • Conference Speakers
  • Other Audio-Enabled Devices Requiring Noise Suppression

With its robust design and superior noise suppression capabilities, the LMV1088RL from Texas Instruments represents a significant advancement in audio technology, providing clearer communication in devices we use every day.

You May Also Be Interested in

Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess