EN
  • EN
  • DE

LMV1012UP-07/NOPB

Part No LMV1012UP-07/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB MONO 4DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Amplifier IC 1-Channel (Mono) Class AB 4-DSBGA
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 4-UFBGA, DSBGA
Case / Package 4-DSBGA
Family Name LMV1012
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-36655-6, LMV1012UP-07CT-NDR, 296-36655-2, LMV1012UP-07CT-ND, LMV1012UP-07CT, 296-36655-1, *LMV1012UP-07/NOPB, LMV1012UP-07/NOPBTR, LMV1012UP-07DKR, LMV1012UP-07/NOPBDKR-ND, -296-36655-1-ND, LMV1012UP-07DKR-ND, LMV1012UP-07TR, LMV1012UP-07/NOPBDKR, *LMV1012UP-07, -296-36655-1, LMV1012UP-07TR-ND, LMV1012UP-07DKR-NDR, LMV1012UP07NOPB, LMV1012UP-07TR-NDR, LMV1012UP-07/NOPBCT-ND, LMV1012UP-07, LMV1012UP-07/NOPBTR-ND, LMV1012UP-07/NOPBCT
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923498-LMV1012UP-07/NOPB
Ultra Librarian 3D Model Ultra Librarian LMV1012UP-07/NOPB CAD Model

Description

Product Overview: LMV1012UP-07/NOPB

The LMV1012UP-07/NOPB is a high-performance, low-power audio amplifier designed and manufactured by Texas Instruments. This integrated circuit is specifically engineered to cater to the needs of modern, compact audio solutions, making it an ideal choice for a variety of applications including mobile phones, laptops, and other portable audio devices.

Key Features

  • Low Voltage Operation: The LMV1012UP-07/NOPB operates at a voltage range of 1.6V to 3.6V, which allows it to be used in devices with limited power supply options.
  • Power Efficiency: This amplifier is designed for power-sensitive applications. Its low quiescent current consumption helps extend battery life in portable devices.
  • High Performance: It delivers excellent audio quality with a low total harmonic distortion plus noise (THD+N), ensuring clear and crisp sound reproduction.
  • Small Footprint: The compact micro SMD package makes it suitable for space-constrained applications, enabling sleeker device designs.
  • Integrated Bypass Switch: The inclusion of an integrated bypass switch allows for simple control of the audio signal path without additional external components.
  • Robustness: The LMV1012UP-07/NOPB is designed to withstand electrostatic discharge (ESD) events, providing a robust solution for consumer electronics.

Applications

The versatility of the LMV1012UP-07/NOPB makes it suitable for a wide array of applications. It is commonly employed in:

  • Mobile phones and smartphones
  • Tablets and portable computing devices
  • Personal digital assistants (PDAs)
  • Portable media players
  • Bluetooth headsets and audio accessories

Quality and Reliability

Texas Instruments is well-known for its commitment to quality and reliability. The LMV1012UP-07/NOPB is no exception, as it is built to meet high industry standards, ensuring long-term performance and stability in consumer products. Furthermore, the NOPB (No Lead (Pb)) designation indicates that this product is manufactured with a lead-free process, making it compliant with environmental regulations and suitable for eco-conscious consumers and manufacturers.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5143 $50.2860
49+ $2.0631 $101.0919
76+ $1.9986 $151.8936
104+ $1.9341 $201.1464
134+ $1.8697 $250.5398
179+ $1.6762 $300.0398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess