EN
  • EN
  • DE

LMT01LPG

Part No LMT01LPG
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -50C-150C TO92-2 / Temperature Sensor Digital, Local -50°C ~ 150°C 0.0625°C TO-92-2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Texas Instruments
Package Bulk
Sensor Type Digital, Local
Sensing Temperature - Local -50°C ~ 150°C
Output Type Pulse Count
Voltage - Supply 2V ~ 5.5V
Resolution 0.0625°C
Accuracy - Highest (Lowest) ±0.5°C (±0.6875°C)
Test Condition -20°C ~ 90°C (-50°C)
Temperature Range - Operating -50°C ~ 150°C
Mounting Type Through Hole
Package / Case TO-226-2, TO-92-2 (TO-226AC)
Supplier Device Package TO-92-2
Base Product Number LMT01
Standard Package 1,000
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1348617-LMT01LPG
Ultra Librarian 3D Model Ultra Librarian LMT01LPG CAD Model

Description

The LMT01LPG is a high-precision, easily-integrable temperature sensor developed by Texas Instruments, designed to meet the needs of a wide range of applications that require accurate temperature monitoring. This sensor is a part of TI's renowned family of temperature measurement solutions, which are recognized for their reliability and performance.

Key Features

  • Accuracy: The LMT01LPG offers impressive accuracy with a typical temperature error of ±0.5°C, ensuring precise temperature readings in critical applications.
  • Range: It features a wide operating temperature range from -50°C to 150°C, making it suitable for diverse environments, from industrial freezers to high-temperature industrial processes.
  • Output: This device provides a digital output with a pulse-count interface that simplifies integration with microcontrollers and other digital systems.
  • Supply Voltage: It operates on a supply voltage as low as 2.7V up to 5.5V, accommodating various system power requirements.
  • Package: The LMT01LPG is available in a compact 2-pin SC70 package, which is ideal for space-constrained applications.

Applications

The versatility of the LMT01LPG temperature sensor makes it an excellent choice for a multitude of applications, including but not limited to:

  • Industrial temperature monitoring systems
  • Consumer electronics thermal management
  • Medical devices that require precise temperature control
  • Automotive systems, including engine and cabin temperature regulation

Advantages

Integrating the LMT01LPG into your system comes with several advantages:

  • The sensor's high accuracy and wide temperature range ensure reliable performance in the most demanding conditions.
  • Its digital pulse-count output offers ease of use and compatibility with various digital platforms.
  • The low supply voltage requirement allows for energy-efficient designs, which is critical for battery-operated devices.
  • With its small footprint, the LMT01LPG can be easily added to compact designs without compromising on other components.

With the LMT01LPG, Texas Instruments continues to demonstrate its commitment to providing advanced sensor technologies that enable designers to create sophisticated and reliable temperature monitoring systems.

You May Also Be Interested in

Texas Instruments
LM35 Precision Centigrade Temperature Sensors
Lowest to $43.2010
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $5.9335
Analog Devices Inc.
SENSOR DIGITAL -40C-120C 16QSOP
Lowest to $5.2271
Maxim Integrated
±1°C Accurate 8-Channel Temperature Sensor | SENSOR DIGITAL -40C-125C 24TQFN
Lowest to $5.8692
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 16SOIC
Lowest to $27.0833
Texas Instruments
±1°C Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $2.8757
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $4.7972
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16SOIC
Lowest to $18.4546
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-5
Lowest to $7.6443

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2597 $51.9731
54+ $1.8541 $100.1214
84+ $1.7962 $150.8808
116+ $1.7383 $201.6428
149+ $1.6803 $250.3647
200+ $1.5065 $301.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,865 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess