EN
  • EN
  • DE

LMP92064SD/NOPB

Part No LMP92064SD/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 2 CHAN 12BIT 16WSON / 2 Channel AFE 12 Bit 16-WSON (5x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Mfr Texas Instruments
Package Tape & Reel
Number of Bits 12
Number of Channels 2
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Mounting SMD (SMT)
Package / Case 16-WFDFN Exposed Pad
Supplier Device Package 16-WSON (5x4)
Base Product Number LMP92064
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-40290-1,296-40290-2,296-40290-6,2156-LMP92064SD/NOPB,TEXTISLMP92064SD/NOPB,LMP92064SD/NOPB-ND,-296-40290-1-ND
Standard Package 1,000
Win Source Part Number 1070345-LMP92064SD/NOPB
Ultra Librarian 3D Model Ultra Librarian LMP92064SD/NOPB CAD Model

Description

Overview of LMP92064SD/NOPB

The LMP92064SD/NOPB is a precision integrated monitoring and control solution designed by Texas Instruments, tailored for applications that require simultaneous monitoring of multiple current and voltage parameters. This high-performance device is particularly suitable for power management systems where accurate data acquisition is critical.

Key Features

  • Integrated Precision Monitoring: The LMP92064SD/NOPB features a combination of high-precision current and voltage monitors. It offers simultaneous sampling with independent ADCs for current and voltage measurements, ensuring high accuracy and minimal cross-talk between channels.
  • Digital SPI Interface: Equipped with a serial peripheral interface (SPI), this device allows for seamless communication with microcontrollers or digital systems, enabling easy access to measurement data and control registers.
  • Programmable Gain Amplifiers (PGAs): The onboard PGAs provide configurable gains for current sense amplifiers, allowing for fine-tuning of the measurement range to suit various applications.
  • Temperature Sensor: An integrated temperature sensor enables monitoring of the device's temperature, adding an extra layer of data for system diagnostics and reliability.

Applications

The LMP92064SD/NOPB is versatile and can be used in a wide range of applications, including:

  • Telecommunication infrastructure
  • Server power supplies
  • Industrial power management systems
  • Automotive battery management systems

Reliability and Packaging

Encased in a highly reliable, surface-mount package, the LMP92064SD/NOPB is designed for robust operation in diverse environments. The NOPB designation indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations.

Manufacturer Support

As a product of Texas Instruments, the LMP92064SD/NOPB is backed by comprehensive technical support, including detailed datasheets, application notes, and design resources to facilitate integration into various systems and accelerate time-to-market.

With its combination of precision, integration, and ease-of-use, the LMP92064SD/NOPB stands out as a top-tier solution for sophisticated monitoring and control applications that demand the highest levels of accuracy and reliability.

You May Also Be Interested in

Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Broadcom Limited
MULTI-MODE DSL ANALOG FRONT END / Channel AFE Bit
Lowest to $23.2836
Texas Instruments
IC AFE 2 CHAN 12BIT 16WSON
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
Analog Devices Inc.
IC MXFE CABLE MODEM 100-MQFP
Lowest to $27.8401
Analog Devices Inc.
IC ANALOG FRONT END LP 20-SOIC
Lowest to $23.6881
OSRAM Opto Semiconductors Inc.
AS7056-BWLM ams OSRAM Analog Front End - AFE DISCRETE SENSOR SYSTEMS datasheet, inventory, & pricing.
Lowest to $8.7314

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess