EN
  • EN
  • DE

4300.0251

Part No 4300.0251
Manufacturer Schurter Inc.
Catalog Power Entry Connectors - Accessories
Description IEC Appliance Plug F, 70°C | PWR ENT RCPT IEC320-2-2F PANEL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Schurter Inc.
Packaging Bulk
Status Obsolete
Connector Style IEC 320-2-2/F (C14 Variant)
Connector Type Receptacle, Female Sockets
Current - IEC 10A
Voltage - IEC 250VAC
Current - UL 15A
Voltage - UL 250VAC
Filter Type Unfiltered - Commercial
Fuse No
Number of Positions 3
Mounting Style Panel Mount, Flange; Through Hole, Right Angle
Termination Solder
Panel Cutout Dimensions Rectangular - 34.70mm x 26.40mm
Panel Thickness 0.118" (3.00mm)
Material Flammability Rating UL94 V-0
Ingress Protection IP30
Approvals CSA, UL, VDE
Manufacturer Pack Quantity 30
MSL Level Vendor Undefined
Win Source Part Number 717249-4300.0251
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 4300.0251 CAD Model

Description

The 4300.0251 is a 3-position panel mount and through-hole right-angle connector manufactured by Schurter Inc. It has a current rating of 10A IEC and 15A UL, and a voltage rating of 250VAC for both IEC and UL. The connector type is a receptacle with female sockets and has a solder termination. It has a flammability rating of UL94 V-0 and ingress protection of IP30. The 4300.0251 is unfiltered and does not have a fuse or switch features. It has a rectangular panel cutout dimension of 34.70mm x 26.40mm and a panel thickness of 0.118 inches (3.00mm). The connector is obsolete and has a medium popularity. The manufacturer pack quantity is 30 and the MSL level is vendor undefined.

You May Also Be Interested in

Bulgin
BLANKING COVER-PX0591 & PX0592
Need more? Email Us
Schurter Inc.
FUSE DRWR FOR PWR MOD X-SAFE 2PL
Lowest to $13.6227
Schurter Inc.
FUSE DRAWER FOR 6.3X32 FUSE 1POS
Need more? Email Us
Molex, LLC
DB 2P FE INSERT RED W/MTG SHEL
Need more? Email Us
Schurter Inc.
HN 14.43B CABLE GUARD
Need more? Email Us
Schurter Inc.
FUSE DRWR FOR PWR MOD F'GRIP 2PL
Need more? Email Us
Schurter Inc.
FUSE DRWR FOR PWR MOD F'GRIP 1PL
Need more? Email Us
Schurter Inc.
FUSE DRWR FOR PWR MOD F'GRIP 1PL
Need more? Email Us
Molex, LLC
DB 2P ANGLE RECEPTACLE RED
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess