EN
  • EN
  • DE
  • IT

LMP8674MAX/NOPB

Part No LMP8674MAX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 55MHZ 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 20 V/μs
Gain Bandwidth Product (GBP) 55MHz
Current - Input Bias 10nA
Voltage - Input Offset 100μV
Operating Supply Current 20mA
Channel Output Current 26mA
Supply Voltage - Operating ±2.5 V to 22 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1055527-LMP8674MAX/NOPB
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian LMP8674MAX/NOPB CAD Model

Description

Product Overview: LMP8674MAX/NOPB

The LMP8674MAX/NOPB is a high-performance, precision operational amplifier (op-amp) from Texas Instruments, designed to meet the rigorous demands of a wide range of industrial, automotive, and telecom applications. This device offers an optimal balance of features, making it a versatile choice for engineers and designers looking to enhance the accuracy and stability of their electronic circuits.

Key Features

  • Low Offset Voltage: The LMP8674MAX/NOPB boasts an ultra-low input offset voltage, ensuring high accuracy in signal amplification and processing applications.
  • High Gain Bandwidth: With a wide gain bandwidth product, this op-amp is capable of operating at higher frequencies while maintaining its gain, making it suitable for high-speed analog signal processing.
  • Stable Over Temperature: The device maintains its performance characteristics over a broad temperature range, making it reliable for use in environments with varying thermal conditions.
  • Low Noise: The LMP8674MAX/NOPB exhibits low noise performance, which is critical for precision measurement and instrumentation applications.
  • Power Supply Range: It is designed to work with a wide range of power supply voltages, adding to its versatility in different system designs.
  • Robust ESD Protection: Enhanced electrostatic discharge (ESD) protection is built into the device, safeguarding it against damage from static electricity.

Applications

The LMP8674MAX/NOPB is ideal for a variety of applications that require high precision and stability. These include:

  • Test and measurement equipment
  • Data acquisition systems
  • Automotive sensor interfaces
  • Professional audio equipment
  • Medical instrumentation
  • Telecommunications infrastructure

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LMP8674MAX/NOPB is no exception. The device is available in a NO-LEAD (NOPB) package, which is RoHS compliant and designed for lead-free soldering, reflecting TI's dedication to environmental responsibility.

In summary, the LMP8674MAX/NOPB operational amplifier from Texas Instruments is a high-quality, versatile component that offers the precision, stability, and reliability required for sophisticated electronic systems across various industries.

You May Also Be Interested in

ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.5674 $67.5674
2+ $55.4400 $110.8800
3+ $53.7075 $161.1225
4+ $51.9750 $207.9000
5+ $50.2425 $251.2125
7+ $45.0450 $315.3150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,201 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess