EN
  • EN
  • DE

LMP8650MM-T/NOPB

Part No LMP8650MM-T/NOPB
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 996709-LMP8650MM-T/NOPB
Ultra Librarian 3D Model Ultra Librarian LMP8650MM-T/NOPB CAD Model

Description

Product Overview: LMP8650MM-T/NOPB

The LMP8650MM-T/NOPB from Texas Instruments is a high-precision, low-offset voltage, programmable gain amplifier designed for a multitude of applications requiring exact signal amplification. This versatile amplifier is part of TI’s LMP precision amplifier family and is available in a compact 8-VSSOP package, making it suitable for space-constrained applications.

Key Features

  • Programmable Gain: The LMP8650MM-T/NOPB offers a digitally programmable gain ranging from 1 to 1000, allowing for flexible signal scaling to match the input range of analog-to-digital converters or other downstream circuitry.
  • Low Offset Voltage: It boasts an ultra-low input offset voltage, significantly reducing error and drift in precision measurement systems.
  • High CMRR: With a high common-mode rejection ratio (CMRR), the device ensures accuracy in the presence of unwanted common-mode signals.
  • Wide Supply Range: The LMP8650MM-T/NOPB operates over a wide supply range, accommodating various application requirements and simplifying power supply design.
  • Low Power Consumption: It is engineered for low power consumption, making it ideal for battery-powered and portable applications.

Applications

  • Industrial sensor interfaces
  • Data acquisition systems
  • Medical instrumentation
  • Automotive control systems
  • Test and measurement equipment

Quality and Reliability

The LMP8650MM-T/NOPB is manufactured to meet Texas Instruments' high-quality standards, ensuring reliability and performance consistency. The device is also provided in a lead-free, RoHS-compliant package, aligning with environmental regulations and standards for electronic components.

Support and Resources

Designers and engineers can access a wealth of resources from Texas Instruments, including detailed datasheets, application notes, and design tools. TI's support forums and customer service are also available to assist with any technical queries or design challenges one might face when implementing the LMP8650MM-T/NOPB into their projects.

With its combination of precision, flexibility, and low power consumption, the LMP8650MM-T/NOPB is an excellent choice for any application where accurate signal amplification is crucial.

You May Also Be Interested in

Others
Need more? Email Us
Others
Lowest to $0.4805
Others
Need more? Email Us
Others
Lowest to $0.0099
Others
Need more? Email Us
Others
PNP GERMANIUM RF TRANSISTOR / Trans RF BJT PNP 18V 0.01A 60mW
Lowest to $51.7105
Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $0.2657

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4853 $52.2795
31+ $3.2648 $101.2088
48+ $3.1545 $151.4160
69+ $2.9339 $202.4391
89+ $2.8236 $251.3004
111+ $2.7133 $301.1763
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,970 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess