EN
  • EN
  • DE

LMP8640MK-F/NOPB

Part No LMP8640MK-F/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT TSOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Amplifier 1 Circuit
Manufacturer Texas Instruments
Package Reel - TR
Family Name LMP8640
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LMP8640MKFNOPB, LMP8640MK-F/NOPBDKR, LMP8640MK-F/NOPBTR, *LMP8640MK-F/NOPB, LMP8640MK-F/NOPBCT, -LMP8640MK
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877670-LMP8640MK-F/NOPB
Ultra Librarian 3D Model Ultra Librarian LMP8640MK-F/NOPB CAD Model

Description

Product Overview: LMP8640MK-F/NOPB

The LMP8640MK-F/NOPB is a precision current sense amplifier from Texas Instruments, designed to provide high accuracy current measurement across a wide range of applications. This device is part of the LMP precision amplifier family and is known for its exceptional performance in monitoring shunt resistors and translating the voltage drop across these resistors into a proportional voltage output.

Key Features

  • Variety of Gain Options: The LMP8640MK-F/NOPB comes with fixed gain options, allowing designers to choose the appropriate gain level for their specific application without the need for external gain-setting components.
  • High Common Mode Voltage Range: This current sense amplifier can handle common mode voltages ranging from 4.5V to 76V, making it suitable for high-side current sensing in a variety of systems, including automotive and industrial applications.
  • Low Offset Voltage: With its precision design, the LMP8640MK-F/NOPB exhibits a low offset voltage, which enhances the accuracy of current measurement and ensures reliable performance.
  • Wide Temperature Range: It operates over an extended temperature range, making it reliable for use in environments that experience significant temperature variations.
  • Minimal External Components: The integrated design minimizes the need for external components, simplifying the design and reducing the overall solution size.

Applications

The LMP8640MK-F/NOPB is versatile and can be used in various applications, including:

  • Automotive battery management systems
  • Power management systems
  • Overcurrent protection circuits
  • Portable and battery-powered equipment
  • Industrial monitoring and control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LMP8640MK-F/NOPB is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance in critical applications. The device is also RoHS compliant and lead-free, reflecting Texas Instruments' dedication to environmental sustainability.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4346 $51.1266
51+ $1.9977 $101.8827
78+ $1.9352 $150.9456
107+ $1.8728 $200.3896
139+ $1.8104 $251.6456
185+ $1.6231 $300.2735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,220 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess