EN
  • EN
  • DE

LMP8602MM/NOPB

Part No LMP8602MM/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Current Sense Amplifier Circuit - 8-VSSOP
Manufacturer Texas Instruments
Series LMP®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name LMP8602
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LMP8602MMNOPB, 296-35193-6, LMP8602MM, LMP8602MM-ND, 296-35193-2, 296-35193-1, LMP8602MM/NOPB-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923472-LMP8602MM/NOPB
Ultra Librarian 3D Model Ultra Librarian LMP8602MM/NOPB CAD Model

Description

Product Overview: LMP8602MM/NOPB

The LMP8602MM/NOPB is a precision, high-performance current sensing amplifier designed by Texas Instruments. This device is part of TI's LMP precision amplifier family and is specifically tailored to accurately measure current across shunt resistors over a wide range of temperatures.

Key Features

  • Wide Input Common-Mode Range: The LMP8602MM/NOPB can measure differential voltage signals in common-mode voltages from 4.5 V to 76 V, making it suitable for high-voltage applications such as automotive and industrial systems.
  • Adjustable Gain: The device offers an adjustable gain set by external resistors, allowing for customization to suit various current sensing requirements.
  • Low Offset Voltage: It features a low input offset voltage, which enhances the accuracy of current measurement.
  • Supply Voltage Range: The LMP8602MM/NOPB operates from a 4.5 V to 5.5 V supply voltage range, accommodating standard system voltages.
  • Extended Temperature Range: This amplifier is operational over an extended industrial temperature range from -40°C to +125°C, ensuring reliability in harsh environments.
  • Surface-Mount Package: The device comes in a small, surface-mount VSSOP-8 (MSOP-8) package, which is ideal for space-constrained applications.

Applications

  • Automotive battery management systems
  • Motor control in industrial applications
  • Power management systems
  • Overcurrent protection circuits
  • Portable and battery-powered electronics

The LMP8602MM/NOPB is designed with precision in mind, ensuring that it can deliver accurate current measurements even under varying conditions. Its robust design and ease of use make it a go-to choice for engineers looking for a reliable current sense amplifier. The inclusion of the "NOPB" (No Lead (Pb)) suffix indicates that this product is manufactured with environmentally friendly processes, aligning with Texas Instruments’ commitment to green manufacturing practices.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8536 $50.0968
28+ $3.6098 $101.0744
44+ $3.4878 $153.4632
62+ $3.2439 $201.1218
81+ $3.1220 $252.8820
100+ $3.0000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,490 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess