EN
  • EN
  • DE

LMP8480MMX-S/NOPB

Part No LMP8480MMX-S/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CURR SENS 270KHZ 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 1 V/μs
-3db Bandwidth 270kHz
Current - Input Bias 6.3μA
Voltage - Input Offset 80μV
Operating Supply Current 88μA
Supply Voltage - Operating 4.5 V to 76 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 206451-LMP8480MMX-S/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMP8480MMX-S/NOPB CAD Model

Description

The LMP8480MMX-S/NOPB from Texas Instruments is a high-performance, precision current sense amplifier that is specifically designed to accurately amplify small differential voltages. This product is part of Texas Instruments' renowned LMP product line and is known for its superior performance and reliability.

The LMP8480MMX-S/NOPB is a versatile amplifier that can be used in a variety of applications. It is particularly suitable for use in industrial and automotive applications where precise current sensing is required. It features a wide input common-mode voltage range that extends from -4V to 76V, which enables it to accurately detect overcurrent conditions in low-side and high-side configurations.

This current sense amplifier has a fixed gain of 20V/V with a maximum offset voltage of 150µV. It has a high bandwidth of 270kHz and a fast response time, making it ideal for high-speed applications. The LMP8480MMX-S/NOPB also boasts a low quiescent current of 360µA, which makes it an energy-efficient solution.

One of the standout features of the LMP8480MMX-S/NOPB is its robustness. It is designed to withstand harsh environmental conditions and is rated for operation from -40°C to +125°C. It also offers excellent electromagnetic interference (EMI) and radio frequency interference (RFI) immunity, ensuring reliable performance in noisy environments.

The LMP8480MMX-S/NOPB is housed in an 8-pin VSSOP package, making it compact and easy to integrate into various circuit designs. It also offers a wide supply voltage range from 4.5V to 76V, providing flexibility in different application scenarios.

In terms of safety and protection features, the LMP8480MMX-S/NOPB is equipped with overvoltage protection at the sense pins. It also includes an output clamp at 12V to protect downstream components from overvoltage conditions.

In conclusion, the LMP8480MMX-S/NOPB from Texas Instruments is a high-quality, reliable, and versatile current sense amplifier that offers superior performance, robustness, and energy efficiency. It is designed for demanding industrial and automotive applications, making it a valuable tool for engineers and designers.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9578 $50.2826
42+ $2.4270 $101.9340
64+ $2.3511 $150.4704
88+ $2.2753 $200.2264
114+ $2.1994 $250.7316
153+ $1.9719 $301.7007
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess