EN
  • EN
  • DE

LMP8271MA/NOPB

Part No LMP8271MA/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 80KHZ RRO 8SOIC / SP Amp DIFF AMP Single R-R O/P 5.5V 8-Pin SOIC Rail
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series LMP
Packaging Tube
Part Status Obsolete(EOL)
Amplifier Type Differential
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.7 V/μs
GBP - Gain Bandwidth Product 80kHz
Current - Input Bias 20nA
Voltage - Input Offset 250μV
Operating Supply Current 1mA
Dual Supply Voltage (±) 4.75 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 779517-LMP8271MA/NOPB
Popularity Medium
Supply and Demand Status Limited
Quantity per package 95
Family Name LMP8271
Introduction Date December 01, 2004
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LMP8271MA/NOPB CAD Model

Description

The LMP8271MA/NOPB is a high-precision, variable gain amplifier designed by Texas Instruments, renowned for its exceptional performance in a variety of applications. This product is part of the LMP precision amplifier family and is ideal for use in current sensing applications, particularly where high accuracy is paramount.

Key Features

  • High Common Mode Voltage Range: Capable of handling common mode voltages in the range of -16V to +80V, the LMP8271MA/NOPB offers a versatile solution for systems with high voltage levels.
  • Variable Gain: With a digitally selectable gain range from 4.4 V/V to 11 V/V, users can easily adapt the amplifier to different signal levels for optimal performance.
  • High Accuracy: This amplifier boasts a low offset voltage of ±200 µV and a gain error of ±0.1%, ensuring precise signal amplification for critical applications.
  • Wide Bandwidth: A bandwidth of 3 MHz allows the device to be used in applications requiring fast signal processing without significant signal distortion.
  • Low Quiescent Current: The LMP8271MA/NOPB operates with a low quiescent current of 1.6 mA, making it suitable for power-sensitive applications.

Applications

This amplifier is particularly well-suited for industrial and automotive applications, where it can be used for motor control, battery management, and overcurrent detection. Its high common mode voltage range and accuracy make it an excellent choice for sensor interfacing and data acquisition systems.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LMP8271MA/NOPB is available in an 8-pin SOIC package and is characterized for operation from -40°C to +125°C. The "NOPB" designation indicates that the product is lead-free (No Lead Plating Balls), reflecting TI's dedication to environmental sustainability.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess