EN
  • EN
  • DE

LMP7731MAX/NOPB

Part No LMP7731MAX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 22MHZ RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2.4 V/μs
Gain Bandwidth Product (GBP) 22MHz
Current - Input Bias 14nA
Voltage - Input Offset 6μV
Operating Supply Current 2.5mA
Channel Output Current 49mA
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1055491-LMP7731MAX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMP7731MAX/NOPB CAD Model

Description

Introducing the LMP7731MAX/NOPB from Texas Instruments

The LMP7731MAX/NOPB is a state-of-the-art precision operational amplifier engineered by Texas Instruments to meet the rigorous demands of modern electronic applications. This versatile op-amp is designed to offer a perfect blend of high performance, reliability, and efficiency, making it an ideal choice for a wide array of circuit designs.

Exceptional Precision and Stability

With its precision characteristics, the LMP7731MAX/NOPB delivers outstanding accuracy for your circuitry. It boasts a low input offset voltage and low noise, which translates to cleaner and more stable outputs. This makes it particularly suitable for high-fidelity audio applications, precision instrumentation, and any other application where signal integrity is paramount.

Wide Operating Range

The device operates over a wide supply voltage range, accommodating various power requirements. This flexibility ensures that the LMP7731MAX/NOPB can be integrated into a diverse set of systems without the need for additional power regulation components, thus simplifying design and reducing overall costs.

Robust Construction

Housed in a durable 8-pin SOIC package, the LMP7731MAX/NOPB is built to withstand the test of time. The 'NOPB' suffix indicates that this product is manufactured with a lead-free finish, adhering to current environmental standards and regulations for electronic components.

Advanced Features

This operational amplifier is packed with advanced features such as rail-to-rail output, which allows the output to swing very close to the power supply rails, maximizing the dynamic range in battery-powered and single-supply applications. Additionally, the LMP7731MAX/NOPB includes a shutdown feature that significantly reduces power consumption when the device is not in active use, thereby extending battery life in portable devices.

Seamless Integration

Engineers and designers will appreciate the ease of integrating the LMP7731MAX/NOPB into their projects. Its industry-standard footprint ensures compatibility with existing PCB layouts, and its comprehensive datasheet and support documentation from Texas Instruments provide all the necessary information for a smooth design process.

Whether you're designing precision analog circuits, working on sensor interfaces, or any other application requiring a high-quality operational amplifier, the LMP7731MAX/NOPB from Texas Instruments is a choice that promises to deliver performance and reliability.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0009 $51.0153
41+ $2.4623 $100.9543
63+ $2.3854 $150.2802
87+ $2.3084 $200.8308
113+ $2.2315 $252.1595
150+ $2.0006 $300.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess