EN
  • EN
  • DE

LMP7717MFX/NOPB

Part No LMP7717MFX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000756-LMP7717MFX/NOPB
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 35 V/µs
Gain Bandwidth Product 88MHz
Current - Input Bias 0.1pA
Voltage - Input Offset 10µV
Current - Supply 1.15mA
Current - Output / Channel 60mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.5 V
Operating Temperature -40°C ~ 125°C
Grade -
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits(ICs)
Packaging Tape and Reel
Operating Temperature Range -40°C ~ 125°C
Ultra Librarian 3D Model Ultra Librarian LMP7717MFX/NOPB CAD Model

Description

Product Overview: LMP7717MFX/NOPB

The LMP7717MFX/NOPB is a precision operational amplifier from Texas Instruments, designed to offer a blend of high performance and low power consumption. Ideal for a wide range of applications, this operational amplifier is suitable for anything from industrial, medical, and test equipment to sensor interfaces and portable devices.

Key Features

  • High Precision: The LMP7717MFX/NOPB boasts an offset voltage of just 0.25 mV and an offset voltage drift of 2 µV/°C, ensuring accurate signal amplification across a range of temperatures.
  • Low Noise: With a low input voltage noise density of 5.8 nV/√Hz at 1 kHz, this op-amp minimizes additional noise in signal processing applications.
  • Wide Bandwidth: A gain bandwidth product of 17 MHz allows for faster signal processing and is suitable for a broad spectrum of audio and data signals.
  • Low Power Consumption: The device operates with a supply current of just 1.4 mA, making it an excellent choice for battery-powered and energy-sensitive applications.
  • Single-Supply Operation: It can operate from a single 2.7V to 5.5V power supply, providing flexibility in various circuit designs.
  • Extended Temperature Range: The operational amplifier is designed to function over an extended industrial temperature range from -40°C to +125°C.
  • Package: The LMP7717MFX/NOPB comes in a compact 5-pin SOT-23 package, making it suitable for space-constrained applications.

Applications

The precision and efficiency of the LMP7717MFX/NOPB make it an excellent choice for a variety of applications, including:

  • Portable Instrumentation
  • Medical Devices
  • Test and Measurement Systems
  • Sensor Interfaces
  • Active Filtering
  • Data Acquisition Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LMP7717MFX/NOPB is no exception. This product is RoHS compliant and lead-free, ensuring it meets current environmental standards. Additionally, its robust design ensures stable operation even in harsh conditions.

You May Also Be Interested in

Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6630 $51.2820
34+ $3.0055 $102.1870
52+ $2.9116 $151.4032
71+ $2.8177 $200.0567
92+ $2.7238 $250.5896
123+ $2.4420 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess