EN
  • EN
  • DE

BAW56Q-13-F

Part No BAW56Q-13-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DUAL SURFACE MOUNT SWITCHING DIODE / Rectifier Diode Small Signal Switching 75V 0.3A 4ns Automotive 3-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer Diodes Incorporated
Win Source Part Number 231835-BAW56Q-13-F
Popularity Medium
Supply and Demand Status Balance
Family Name BAW56Q
Introduction Date October 30, 1997
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BAW56Q-13-F CAD Model

Description

The BAW56Q-13-F from Diodes Incorporated is a high-performance, dual series switching diode, engineered to deliver efficient and reliable performance in a variety of electronic applications. Packaged in a compact SOT-23 form factor, this diode is designed to meet the needs of space-constrained designs while providing robust switching capabilities.

Key Features

  • High-Speed Switching: The BAW56Q-13-F offers fast switching speeds, making it suitable for high-frequency applications.
  • Dual Diodes Configuration: This component features two diodes in series, which can be used in a variety of circuit configurations, providing design flexibility.
  • Low Forward Voltage Drop: The low forward voltage drop ensures minimal power loss and improved efficiency in the circuit.
  • Low Capacitance: With its low capacitance, the diode is ideal for use in high-speed signal switching applications.
  • Surface Mount Package: The SOT-23 package allows for efficient use of PCB space and is suitable for automated assembly processes.
  • Lead-Free and RoHS Compliant: The BAW56Q-13-F is environmentally friendly, complying with current RoHS directives, and is lead-free, making it suitable for use in various international markets.

Applications

  • High-speed switching in digital circuits
  • Logic level conversion
  • Signal demultiplexing
  • Power management systems
  • Reverse voltage protection
  • Voltage clamping
  • Other general-purpose switching applications

The BAW56Q-13-F is a testament to Diodes Incorporated's commitment to providing high-quality semiconductor products. Its high-speed switching capabilities, dual diode configuration, and low power loss make it a versatile choice for designers looking to optimize their electronic systems. Whether for consumer electronics, automotive applications, or industrial equipment, the BAW56Q-13-F is engineered to enhance performance and reliability.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet and support documentation provided by Diodes Incorporated. This ensures the BAW56Q-13-F is utilized to its full potential in their electronic designs.

You May Also Be Interested in

Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
2,110+ $0.0274 $57.8140
5,130+ $0.0226 $115.9380
7,940+ $0.0219 $173.8860
10,930+ $0.0212 $231.7160
14,125+ $0.0205 $289.5625
18,870+ $0.0184 $347.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260,500 pieces
MOQ: 2110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess