LMP7716QMMX/NOPB - Precision Operational Amplifier
The LMP7716QMMX/NOPB is a high-performance, precision operational amplifier from Texas Instruments, designed to offer a perfect blend of low noise and low input bias current with a wide bandwidth and high slew rate. This makes it an excellent choice for a variety of applications, including sensor interfaces, medical instrumentation, and active filtering.
Key Features
- Low Noise: The LMP7716QMMX/NOPB boasts a low voltage noise density of 5.8 nV/√Hz at 1 kHz, which is ideal for applications requiring low noise levels.
- Low Input Bias Current: With an input bias current of just 20 fA, this op-amp minimizes errors in applications with high source impedances.
- Wide Bandwidth: A wide gain bandwidth of 17 MHz ensures the amplifier can handle a broad range of frequencies.
- High Slew Rate: The device features a high slew rate of 10 V/μs, allowing for rapid changes in the output voltage.
- Supply Voltage Range: It operates on a supply voltage range from 2.7 V to 5.5 V, which makes it suitable for both single-supply and split-supply operations.
- CMRR and PSRR: The LMP7716QMMX/NOPB offers excellent common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR), which contributes to its stability and precision in variable environments.
- Rail-to-Rail Output: The rail-to-rail output stage ensures maximum dynamic range, especially useful when operating at lower supply voltages.
- Temperature Range: It is designed to operate over an extended industrial temperature range from -40°C to 125°C.
Applications
The operational amplifier is versatile and can be implemented in numerous circuits. It is particularly well-suited for:
- Precision sensor interfaces
- Medical instrumentation such as ECG and EEG amplifiers
- Active filters and audio applications
- Data acquisition systems
- Portable and battery-powered equipment
The LMP7716QMMX/NOPB from Texas Instruments comes in an ultra-small, leadless QFN package, which is ideal for space-constrained applications. Its combination of features ensures high accuracy and stability, making it a reliable choice for precision amplification needs.