EN
  • EN
  • DE

74AVP1G125GX, 125

Part No 74AVP1G125GX, 125
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 164744-74AVP1G125GX, 125
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AVP1G125GX, 125 CAD Model

Description

Product Overview: 74AVP1G125GX, 125 - NXP Semiconductors

The 74AVP1G125GX, 125 is a high-performance, single-bit non-inverting bus buffer from NXP Semiconductors, designed to meet the needs of high-speed data transmission with low power consumption. This component is part of NXP's advanced series of low-voltage CMOS logic integrated circuits, optimized for use in a wide range of applications, including mobile phones, computers, and other sophisticated electronic devices.

Key Features:

  • Logic Type: Non-inverting Bus Buffer/Gate
  • Output Capability: Standard
  • Input Level: CMOS
  • Supply Voltage Range: 1.2V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • Package: 6-XSON, SOT886 (GX)

The 74AVP1G125GX, 125 boasts a wide supply voltage range from 1.2V to 3.6V, which allows for compatibility with various system voltages, making it an ideal choice for interfacing with other logic families. Its low-power consumption is crucial for battery-powered devices, ensuring longer operating times between charges.

This device features a control input (OE) that enables the output, allowing the buffer to be used in bus-oriented systems. When OE is low, the device is in the high-impedance OFF-state, which prevents any damaging backflow current to the device or the bus. This is especially useful in multiplexing applications and when creating a three-state bus interface.

Encased in a small 6-pin XSON package (SOT886), the 74AVP1G125GX, 125 is designed for space-constrained applications. Its reduced footprint is perfect for modern compact electronics without compromising on performance and reliability.

Applications:

  • Mobile Phones
  • Personal Computers
  • Networking
  • Portable Electronics
  • Data Transmission Systems

In summary, the 74AVP1G125GX, 125 from NXP Semiconductors is a versatile and reliable component that provides high-speed data buffering with the added benefit of a three-state output to facilitate bus management in complex electronic systems. Its low-power operation and small form factor make it an excellent choice for designers looking to create efficient and space-saving products.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us
STMicroelectronics
Lowest to $4.8914
AVX Corp/Kyocera Corp
Lowest to $8.7607
Toshiba Semiconductor and Storage
Diode Zener Dual Common Anode 8.2V 6% 100mW 3-Pin USM / DIODES (DIODES FOR PROTECTING AGAINST ESD)
Lowest to $0.0820
Vishay
Need more? Email Us
Broadcom Limited
Need more? Email Us
AMIS
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess