EN
  • EN
  • DE

LMP7711MK

Part No LMP7711MK
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision, 17 MHz, Low Noise, CMOS Input Amplifier | IC OPAMP GP 1 CIRCUIT TSOT23-6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 11.5V/μs
Gain Bandwidth Product 17MHz
Current - Input Bias 0.1pA
Voltage - Input Offset 10μV
Supply Current 1.15mA
Current - Output / Channel 66mA
Supply Voltage , Single/Dual (±) 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Family Part Number LMP7711
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1201801-LMP7711MK
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMP7711MK CAD Model

Description

The LMP7711MK is a precision, low noise, low input bias current operational amplifier from Texas Instruments, designed to meet the stringent requirements of sensor interface and signal conditioning applications. It is a part of the LMP precision amplifier family and is characterized by its high performance and versatility.

Key Features

  • Low Noise Performance: The LMP7711MK boasts an ultra-low noise density of 5.8 nV/√Hz at 1 kHz, making it ideal for applications requiring low noise amplification such as medical instrumentation and high-end audio equipment.
  • Low Input Bias Current: With an input bias current of only 20 fA, this operational amplifier is suitable for high-impedance sensor applications and precision integrators where bias currents can introduce significant errors.
  • High Precision: A low input offset voltage of 0.25 mV and a gain bandwidth product of 17 MHz ensure accurate signal amplification over a wide frequency range.
  • Rail-to-Rail Output: The LMP7711MK provides a rail-to-rail output swing, which maximizes the dynamic range especially in low supply voltage applications.
  • Supply Voltage Range: It operates with a supply voltage range from 2.7V to 12V, offering flexibility for various circuit designs and power requirements.

Applications

This op-amp is versatile and can be used in multiple applications, including:

  • Precision instrumentation
  • Active filters
  • Medical instrumentation
  • Thermocouple amplifiers
  • Audio applications
  • Analog-to-digital converter signal conditioning

Package and Availability

The LMP7711MK comes in an 8-pin VSSOP (MK) package, which is ideal for space-constrained applications. It is available for order through Texas Instruments' website and authorized distributors, ensuring easy access for designers and engineers worldwide.

With its precision specifications and flexible operating conditions, the LMP7711MK from Texas Instruments is an excellent choice for professionals seeking an op-amp that delivers both high performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3936 $50.2656
51+ $1.9640 $100.1640
79+ $1.9027 $150.3133
109+ $1.8413 $200.7017
141+ $1.7799 $250.9659
188+ $1.5958 $300.0104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess