EN
  • EN
  • DE

LMP2232BMAX/NOPB

Part No LMP2232BMAX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 130KHZ RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.058 V/μs
Gain Bandwidth Product (GBP) 130kHz
Current - Input Bias 0.02pA
Voltage - Input Offset 10μV
Operating Supply Current 19μA
Channel Output Current 30mA
Supply Voltage - Operating 1.6 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1055444-LMP2232BMAX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMP2232BMAX/NOPB CAD Model

Description

The LMP2232BMAX/NOPB is a state-of-the-art operational amplifier (op-amp) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This precision amplifier is part of Texas Instruments' LMP family, known for its low power consumption and high accuracy, making it an ideal choice for a wide range of applications.

Key Features

  • Low Power Consumption: The LMP2232BMAX/NOPB is engineered to operate with minimal power requirements, featuring a supply current of just 10 µA per channel. This makes it suitable for battery-powered devices and other applications where power efficiency is crucial.
  • Low Offset Voltage: With an input offset voltage of only 0.25 mV (typical), this op-amp offers high precision and stability, which is essential for measurement and control systems.
  • Wide Supply Voltage Range: The device can operate across a broad supply voltage range from 1.8V to 5.5V, providing versatility in various circuit designs and compatibility with both single and dual supply operations.
  • Rail-to-Rail Output: The LMP2232BMAX/NOPB features a rail-to-rail output stage, which allows the output to swing very close to the supply rails, maximizing the dynamic range in analog circuits.
  • Extended Temperature Range: This op-amp is designed to function effectively across an extended temperature range, from -40°C to +125°C, ensuring reliability in harsh environments.

Applications

The LMP2232BMAX/NOPB is well-suited for a variety of applications that require precision and efficiency. These include:

  • Portable and battery-operated devices
  • Sensor signal conditioning
  • Medical instrumentation
  • Analog-to-digital converter (ADC) buffer
  • Low-power data acquisition
  • Process control systems

Product Details

The LMP2232BMAX/NOPB is offered in a compact 8-pin SOIC package, which is suitable for space-constrained applications. The device's no-lead (NOPB) designation indicates that it is manufactured without the use of lead, making it compliant with RoHS regulations and environmentally friendly.

Conclusion

With its combination of low power consumption, high precision, and versatility, the LMP2232BMAX/NOPB from Texas Instruments stands out as a top choice for designers seeking a reliable op-amp for their next project. Whether it's for industrial, consumer, or medical applications, this device is engineered to deliver optimal performance and efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess