EN
  • EN
  • DE

LMP2231AMAE/NOPB

Part No LMP2231AMAE/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 130KHZ RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.058 V/μs
Gain Bandwidth Product (GBP) 130kHz
Current - Input Bias 0.02pA
Voltage - Input Offset 10μV
Operating Supply Current 10μA
Channel Output Current 30mA
Supply Voltage - Operating 1.6 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1055427-LMP2231AMAE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMP2231AMAE/NOPB CAD Model

Description

Product Overview: LMP2231AMAE/NOPB

The LMP2231AMAE/NOPB is a remarkable precision operational amplifier (op-amp) developed by Texas Instruments, designed to cater to a wide range of applications that require energy efficiency and accuracy. This single micro-power amplifier is part of TI's LMP precision amp family and is known for its low power consumption and high precision capabilities.

Key Features

  • Low Power Consumption: With a supply current of just 10 µA, the LMP2231AMAE/NOPB is an ideal choice for battery-powered and portable applications where power efficiency is crucial.
  • Wide Supply Range: The device operates on a supply voltage range from 1.8V to 5.5V, providing flexibility in various power supply scenarios.
  • Low Offset Voltage: It boasts a low input offset voltage of 150 µV (typical), which enhances the accuracy of the amplification process, making it suitable for precision applications.
  • Extended Temperature Range: The operational temperature range of the LMP2231AMAE/NOPB spans from -40°C to 125°C, allowing its use in diverse environmental conditions.
  • Zero Crossover Distortion: The op-amp features a CMOS input stage that eliminates crossover distortion, ensuring a linear output even when dealing with small signal voltages around the zero-crossing point.

Applications

The LMP2231AMAE/NOPB is highly versatile and can be used in a variety of applications, including:

  • Portable medical devices
  • Test and measurement equipment
  • Sensor signal conditioning
  • Low-power battery-operated devices
  • Energy harvesting applications

Quality and Reliability

Ensuring the highest standards of quality, the LMP2231AMAE/NOPB is provided in a 8-Pin SOIC package and is characterized for operation from -40°C to 125°C. The NOPB designation indicates that the product is lead-free, which not only complies with international environmental regulations but also caters to eco-conscious customers and industries.

Conclusion

With its low power requirements, precision performance, and wide operational temperature range, the LMP2231AMAE/NOPB from Texas Instruments stands out as an exceptional choice for designers who need a reliable and efficient op-amp for their critical applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4127 $50.6667
51+ $1.9797 $100.9647
79+ $1.9178 $151.5062
108+ $1.8560 $200.4480
140+ $1.7941 $251.1740
187+ $1.6085 $300.7895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,690 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess