EN
  • EN
  • DE

LMK61A2-156M25SIAT

Part No LMK61A2-156M25SIAT
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC CLK 156.25MHZ 6QFM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Clock Oscillator
Frequency 156.25MHz
Supply Voltage - Operating 3.135 V to 3.465 V
Operating Supply Current 152mA
Temperature Range - Operating -40°C to 85°C
Case / Package 6-QFM (7x5)
Mounting Surface Mount
Win Source Part Number 1055412-LMK61A2-156M25SIAT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMK61A2-156M25SIAT CAD Model

Description

The LMK61A2-156M25SIAT is a high-performance, low-noise programmable oscillator from Texas Instruments, designed to deliver exceptional frequency stability and precision for advanced electronic systems. This device is part of the LMK61xx family, which is renowned for its versatile programmable outputs that cater to a wide range of applications, including networking, communications, and industrial markets.

Key Features

  • Frequency Range: The oscillator operates at a fixed frequency of 156.25 MHz, which is ideal for Ethernet applications and other high-speed communication protocols.
  • Low Jitter Performance: With its low phase jitter of less than 1 ps (rms), the LMK61A2-156M25SIAT ensures high signal integrity, making it suitable for high-performance computing and data conversion systems.
  • Supply Voltage: It supports a supply voltage range of 3.3V, catering to the common power requirements of modern digital circuits.
  • Programmability: Users can program the device through I2C interface, allowing for easy integration and fine-tuning within a system.
  • Temperature Stability: The oscillator maintains stable performance across a wide temperature range, ensuring reliable operation in varying environmental conditions.
  • Compact Package: Housed in a compact 6-pin SMD package, the LMK61A2-156M25SIAT saves valuable board space and is compatible with automated assembly processes.

Applications

The LMK61A2-156M25SIAT is suitable for a variety of applications, including but not limited to:

  • High-speed networking equipment such as routers, switches, and data centers
  • Telecommunication infrastructure including base stations and network clocks
  • Industrial automation systems requiring precise timing
  • Test and measurement equipment
  • High-performance computing and server applications

Texas Instruments' commitment to quality and performance is evident in the LMK61A2-156M25SIAT programmable oscillator. With its robust feature set and flexible programming options, this device is a top choice for engineers seeking to optimize their system's timing accuracy and stability.

You May Also Be Interested in

Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $21.2239
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.6281
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Maxim Integrated
IC OSC VCXO LVDS LCCC / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.3306
Maxim Integrated
IC OSC CLOCK 250MHZ 10-LCCC / Clock Oscillator IC 250MHz 10-LCCC (5x3.2)
Need more? Email Us
Maxim Integrated
IC OSC VCXO LVPECL PROGR / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $6.4929

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1512 $69.4536
6+ $18.9959 $113.9754
9+ $18.4023 $165.6207
12+ $17.8086 $213.7032
15+ $17.2150 $258.2250
20+ $15.4342 $308.6840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 339 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess