EN
  • EN
  • DE

LMK60A0-148M50SIAR

Part No LMK60A0-148M50SIAR
Manufacturer Texas Instruments
Catalog Oscillators
Description SILICONE OSC XO 148.5000MHZ LVDS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Texas Instruments
Category Crystals, Oscillators, Resonators Oscillators
Packaging  Packaging
Part Status Active
Base Resonator Silicon
Frequency 148.5 MHz
Function Enable/Disable
Voltage - Supply 3.3V
Frequency Stability ±25ppm
Operating Temperature -40°C ~ 85°C
Current - Supply (Max) 196mA
Win Source Part Number WS1223281-LMK60A0-148M50SIAR
Ultra Librarian 3D Model Ultra Librarian LMK60A0-148M50SIAR CAD Model

Description

The LMK60XX device is a low jitter oscillator that generates a commonly used reference clock. The device is pre-programmed in factory to support any reference clock frequency; supported output formats are LVPECL, and LVDS up to 800 MHz, and HCSL up to 400 MHz. Internal power conditioning provide excellent power supply ripple rejection (PSRR), reducing the cost and complexity of the power delivery network. The device operates from a single 3.3-V ±5% supply.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4451 $65.7804
8+ $13.4934 $107.9472
12+ $13.0718 $156.8616
16+ $12.6501 $202.4016
21+ $12.2284 $256.7964
28+ $10.9634 $306.9752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess