EN
  • EN
  • DE

IBM 00E0873 - System Chassis - 2 EIA (2x Proc)

Part No IBM 00E0873 - System Chassis - 2 EIA (2x Proc)
Manufacturer IBM
Catalog Systemboard
Description System Chassis - 2 EIA (2x Proc)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Systemboard
Win Source Part Number 1422991-IBM 00E0873 - System Chassis - 2 EIA (2x Proc)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00E0873 - System Chassis - 2 EIA (2x Proc) CAD Model

Description

The IBM 00E0873 is a high-quality system chassis designed to house and protect the critical components of your computing environment. This particular model is engineered to accommodate 2 Enhanced Integrated Architecture (EIA) units, making it an excellent choice for systems that utilize dual processors. The chassis is built with durability and accessibility in mind, featuring robust construction materials and an intuitive design for easy maintenance and upgrades. It supports various IBM server models, ensuring compatibility and flexibility for businesses looking to expand or update their IT infrastructure. The 00E0873 chassis promotes optimal airflow and cooling, essential for maintaining the performance and longevity of the processors and other internal components. Its thoughtful design includes provisions for cable management and connectivity options, facilitating a tidy and efficient setup. Ideal for enterprise environments, this chassis offers a resilient foundation for critical systems, providing reliability and stability for demanding applications.

You May Also Be Interested in

Supermicro
Supermicro X9DRG-O-PCIE Motherboard
Need more? Email Us
Supermicro
X9SCD-F Motherboard for SYS-5037MC-H8TRF
Need more? Email Us
Supermicro
Supermicro X11DGQ Motherboard
Need more? Email Us
Supermicro
SUPERMICRO CSE-836 X16 3.5'' HDD / X8DAH
Need more? Email Us
Supermicro
Supermicro X11SSM-F Motherboard
Need more? Email Us
Supermicro
X9SCD-F Motherboard for SYS-5037MC-H8TRF
Need more? Email Us
Supermicro
Supermicro X9SCD-F Node for SYS-5037MC-H8TRF
Need more? Email Us
Supermicro
Supermicro X10DRT-H Motherboard + Node
Need more? Email Us
Supermicro
Supermicro X9DRD-IT+ Motherboard
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess