EN
  • EN
  • DE
  • IT

LMK04805BISQX/NOPB

Part No LMK04805BISQX/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Low-Noise Clock Jitter Cleaner
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series PLLatinum
Packaging Reel - TR
Type Jitter Cleaner
PLL Yes
Input LVCMOS, LVDS, LVPECL
Output LVCMOS, LVDS, LVPECL
Number of Circuits 1
Frequency - Max 1.536GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3.15 V ~ 3.45 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 64-WFQFN Exposed Pad
Manufacturer Package 64-WQFN (9x9)
Win Source Part Number 1201692-LMK04805BISQX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMK04805
Introduction Date March 21, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMK04805BISQX/NOPB CAD Model

Description

Product Overview: LMK04805BISQX/NOPB

The LMK04805BISQX/NOPB is a highly versatile, low-noise Network Synchronizer Clock from Texas Instruments, designed to meet the stringent requirements of communication infrastructure, data converters, and high-performance applications. This clock device offers a unique blend of features that provide precise timing solutions and flexibility, making it an ideal choice for engineers looking to optimize their systems for both performance and cost.

Key Features

  • Low Noise PLLs: Equipped with dual low-noise Phase-Locked Loops (PLLs), the LMK04805BISQX/NOPB ensures minimal jitter and phase noise, which is crucial for high-speed communication and data integrity.
  • Frequency Flexibility: The device supports a wide range of output frequencies, making it suitable for various applications. It can generate multiple clock outputs, each programmable to a specific frequency required by the application.
  • Integrated EEPROM: With onboard memory, users can store custom configurations and settings, allowing for easy re-use and consistency across multiple devices.
  • Programmable Inputs/Outputs: It features programmable input and output options, which can be configured for different signal levels, providing compatibility with a variety of interface standards.
  • Versatile Power Supply: The device operates over a wide power supply range, accommodating various system power designs.

Applications

The LMK04805BISQX/NOPB is ideal for a broad spectrum of applications, including but not limited to:

  • Wireless Infrastructure (Base Stations, Femtocells, Picocells)
  • Wired Networking (Routers, Switches, Network Interface Cards)
  • Test and Measurement Equipment
  • Medical Imaging Systems
  • Data Conversion (ADCs/DACs)

Quality and Reliability

As a product of Texas Instruments, the LMK04805BISQX/NOPB is manufactured to the highest quality standards, ensuring reliability and performance in demanding environments. The NOPB designation indicates that this product is lead-free, in compliance with environmental standards.

Technical Support and Documentation

Comprehensive technical support, including detailed datasheets, application notes, and design resources, are available through Texas Instruments' website, helping designers to rapidly integrate the LMK04805BISQX/NOPB into their projects.

You May Also Be Interested in

Texas Instruments
3.3-V DUAL PLL MULTICLOCK GENERATOR
Lowest to $7.0703
Texas Instruments
Programmable 1-PLL VCXO Clock Synthesizer With 1.8-V, 2.5-V, and 3.3-V Outputs
Lowest to $1.6660
Silicon Labs
IC CLOCK PCIE GEN3/2 32QFN
Need more? Email Us
Silicon Labs
IC WLAN SAT RADIO 24TSSOP
Lowest to $154.6705
ON Semiconductor
2.5V / 3.3V Any Differential Clock IN to Differential LVPECL OUT /1/2/4/8, /2/4/8/16 Clock Divider
Lowest to $34.4842
Silicon Labs
IC PREC CLOCK MULTIPLIER 63CBGA
Lowest to $125.3175
Silicon Labs
IC ANY-RATE MULTI/ATTEN 36-QFN
Lowest to $62.1476
Silicon Labs
IC SONET/SDH PREC CLOGBCK MULT
Lowest to $116.9162
Silicon Labs
IC BUFFER 140MHZ 9CH 3.3V 16SOIC
Lowest to $35.5284

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.1101 $80.2202
4+ $32.9109 $131.6436
6+ $31.8825 $191.2950
8+ $30.8540 $246.8320
10+ $29.8255 $298.2550
13+ $26.7401 $347.6213
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess