EN
  • EN
  • DE

LMK04805BISQ

Part No LMK04805BISQ
Manufacturer Texas Instruments
Catalog Misc Products
Description Low-Noise Clock Jitter Cleaner with Dual Loop PLLs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827959-LMK04805BISQ
Ultra Librarian 3D Model Ultra Librarian LMK04805BISQ CAD Model

Description

The LMK04805BISQ is a highly-integrated and versatile clock jitter cleaner produced by Texas Instruments, designed to provide superior jitter cleaning and clock distribution for a wide range of applications. This advanced device is a part of the LMK04800 family and is ideal for telecommunications, data communications, and networking infrastructure, ensuring reliable and high-performance clocking solutions.

Key Features:

  • Low Noise PLLatinum™ Fractional-N PLL: The core of the LMK04805BISQ is its low-noise Phase-Locked Loop (PLL) technology, which ensures minimal phase noise and jitter in the generated clocks, enhancing the performance of the overall system.
  • Integrated Voltage Controlled Oscillator (VCO): The built-in VCO eliminates the need for an external oscillator, simplifying design and reducing board space requirements.
  • Dual Loop Architecture: This unique feature allows for optimization of jitter performance and provides high flexibility in managing the input-to-output phase relationship.
  • Multiple Outputs: The device boasts up to 14 configurable outputs, supporting various output types such as LVPECL, LVDS, and HCSL, making it highly adaptable to different design needs.
  • Programmable Input Multiplexer: With support for up to five differential or ten single-ended inputs, the input multiplexer allows for easy integration with a range of signal sources.
  • Hitless Switching: The LMK04805BISQ supports hitless switching between redundant clock sources, ensuring uninterrupted operation in critical systems.

Applications:

  • Wireless Infrastructure (Base Stations, Backhaul)
  • Wired Communications (Routers, Switches, Servers)
  • Test and Measurement Equipment
  • Medical Imaging Systems
  • High-Performance Computing

The LMK04805BISQ is housed in a compact 64-pin VQFN package, making it suitable for space-constrained applications without compromising on performance. Its advanced features and robust design make it a go-to solution for designers looking to enhance their system's clocking architecture with precision and reliability.

You May Also Be Interested in

FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4984 $57.9936
9+ $11.8962 $107.0658
14+ $11.5244 $161.3416
18+ $11.1527 $200.7486
24+ $10.7809 $258.7416
32+ $9.6656 $309.2992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess