EN
  • EN
  • DE

LMX2541SQE2060E/NOPB

Part No LMX2541SQE2060E/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Ultra-Low Noise PLLatinum Frequency Synthesizer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Frequency Synthesizer (RF)
PLL Yes
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 2.24GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3.15 V ~ 3.45 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 36-WFQFN Exposed Pad
Manufacturer Package 36-WQFN (6x6)
Win Source Part Number 1202470-LMX2541SQE2060E/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMX2541
Introduction Date July 02, 2009
ECCN 5A991.g
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMX2541SQE2060E/NOPB CAD Model

Description

LMX2541SQE2060E/NOPB Product Image

The LMX2541SQE2060E/NOPB is a high-performance, low-noise frequency synthesizer system from Texas Instruments, designed to meet the stringent requirements of wireless infrastructure equipment, test and measurement systems, and other RF applications. This advanced synthesizer integrates a high-frequency Phase-Locked Loop (PLL) with a Voltage-Controlled Oscillator (VCO), providing a versatile solution for generating stable and precise frequencies.

Key Features

  • Wide Frequency Range: The device supports an extensive frequency range, making it suitable for various applications. It can generate frequencies from 0.25 GHz to 2.8 GHz directly from the VCO, and up to 5.5 GHz in the output frequency range when using external components.
  • Low Phase Noise: The LMX2541SQE2060E/NOPB boasts exceptional phase noise performance, which is critical for applications requiring high signal integrity and minimal signal interference.
  • High Resolution: It features a fractional-N frequency synthesizer with a high-resolution Delta-Sigma modulator, allowing fine frequency tuning and reducing spurious signals.
  • Programmable: The device is highly programmable via a three-wire microcontroller interface, offering flexibility in configuring the frequency, phase, and other parameters.

Applications

  • Wireless Infrastructure (e.g., base stations for mobile networks)
  • Test and Measurement Equipment
  • Satellite Communications
  • RF Signal Generation

Quality and Reliability

The LMX2541SQE2060E/NOPB is available in a compact WQFN-36 package and is characterized for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environmental conditions. As part of Texas Instruments' commitment to quality, this product is manufactured to the highest standards and has undergone rigorous testing to ensure its performance and durability.

With its combination of features, the LMX2541SQE2060E/NOPB is an ideal choice for designers looking for a high-quality, flexible frequency synthesizer that can meet the demands of modern RF and wireless applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2500 $51.7500
8+ $14.1539 $113.2312
11+ $13.7116 $150.8276
16+ $13.2693 $212.3088
20+ $12.8270 $256.5400
27+ $11.5000 $310.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess