EN
  • EN
  • DE

LMK03806BISQE/NOPB

Part No LMK03806BISQE/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK PROG GENERATOR 64WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
PLL Yes with Bypass
Input LVCMOS, LVDS, LVPECL, Crystal
Output LVCMOS, LVDS, LVPECL
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 2.6GHz
Supply Voltage - Operating 3.15 V to 3.45 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-WQFN (9x9)
Win Source Part Number 131753-LMK03806BISQE/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMK03806BISQE/NOPB CAD Model

Description

The is a high-performance clock conditioner from Texas Instruments, a leading semiconductor manufacturer.

  • Features: Integrated VCO, clock conditioning, programmable output dividers, low-noise design
  • VCO Frequency Range: Wide range of operation
  • Output Frequencies: Up to 5 different output clocks with programmable settings
  • Package: 48-WQFN
  • Power Supply: 3.3V
  • Environmental Compliance: RoHS compliant and lead-free

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2127 $51.6381
8+ $14.1233 $112.9864
11+ $13.6819 $150.5009
16+ $13.2406 $211.8496
20+ $12.7992 $255.9840
27+ $11.4752 $309.8304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,417 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess