EN
  • EN
  • DE

EVAL-CN0221-EB1Z

Part No EVAL-CN0221-EB1Z
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Sensors
Description EVAL MONITOR W/ADUCM360 UCTRL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr Analog Devices Inc.
Series Circuits from the Lab™
Package Box
Product Status Active
Sensor Type Temperature, Thermocouple
Sensing Range -200°C ~ 350°C
Interface I2C, SPI, UART
Embedded Yes, MCU, 32-Bit
Supplied Contents Board(s)
Utilized IC / Part ADP1720, ADuCM360
Base Product Number CN0221
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 918752-EVAL-CN0221-EB1Z
Ultra Librarian 3D Model Ultra Librarian EVAL-CN0221-EB1Z CAD Model

Description

The EVAL-CN0221-EB1Z from Analog Devices is a high-performance evaluation board designed for industrial and instrumentation applications. This evaluation board is specifically created to showcase the capabilities of a precision signal conditioning circuit, making it ideal for engineers and developers who require a reliable platform for testing and prototyping.

Key Features

  • High Precision: The board features a precision signal conditioning circuit, providing accurate and stable readings, which is crucial for sensitive industrial measurements.
  • Flexible Configuration: With various configuration options, the EVAL-CN0221-EB1Z can be adapted to a wide range of applications, ensuring versatility in use.
  • Easy Integration: Designed with industry-standard interfaces, this evaluation board can be easily integrated into existing systems, facilitating a smooth development process.
  • Comprehensive Documentation: Analog Devices provides extensive documentation, including schematics, layout files, and application notes, to support the development and integration of the board.

Applications

The EVAL-CN0221-EB1Z is suitable for a variety of applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Instrumentation
  • Automated Test Equipment

Technical Specifications

  • Power Supply: The board operates on a single 5V supply, minimizing power requirements for easy integration.
  • On-Board Components: It includes high-quality components from Analog Devices, ensuring top performance and reliability.

The EVAL-CN0221-EB1Z is a testament to Analog Devices' commitment to providing innovative solutions for complex industrial and instrumentation challenges. With this evaluation board, developers can expect a seamless and efficient prototyping experience, backed by the quality and support of a leading semiconductor manufacturer.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVALUATION FOR AD7414/15
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
Analog Devices Inc.
BOARD DEV/DATALOGGER ADXL343Z
Need more? Email Us
M5Stack Technology Co., Ltd.
AIR QUALITY KIT W/ M5STAMPS3(SEN
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADT7320
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXRS290Z-M
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXRS290Z-S
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-20MA TEMP MONITOR
Need more? Email Us
Kionix Inc.
EVAL BOARD FOR KXTI9-1001
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess