EN
  • EN
  • DE

LMK00334RTVR

Part No LMK00334RTVR
Manufacturer Texas Instruments
Catalog Clock/Timing - Application Specific
Description IC CLK BUF 400MHZ 1CIRC 32WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features IC 1 Output
Manufacturer Texas Instruments
Package Reel - TR
Family Name LMK00334
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-37190-1-ND, 296-37190-6, 296-37190-1, 296-37190-2, -296-37190-1, LMK00334RTVR-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851435-LMK00334RTVR
Ultra Librarian 3D Model Ultra Librarian LMK00334RTVR CAD Model

Description

The LMK00334RTVR from Texas Instruments is a high-performance, low-skew, low-jitter clock buffer that delivers precise clock distribution in advanced electronic systems. Designed to meet the stringent requirements of today's high-speed digital applications, this device is an ideal solution for distributing clocks in data centers, networking equipment, telecommunications, and high-performance computing applications.

Key Features

  • Multi-Output Buffer: The LMK00334RTVR provides four differential or eight single-ended outputs, offering flexibility in clock distribution schemes.
  • Low Jitter and Skew: Engineered to minimize timing errors, the device boasts exceptionally low additive jitter and output-to-output skew, ensuring reliable and consistent performance.
  • Wide Frequency Range: It supports a wide frequency range, accommodating various input frequencies and allowing for versatile use across different applications.
  • Format Versatility: The device can accept differential input levels (LVPECL, LVDS, HCSL) and translates them to LVPECL, LVDS, HCSL, or LVCMOS output levels, providing a wide range of interfacing options.
  • Programmable: Users can program the output voltage levels, enabling compatibility with a variety of logic standards and further enhancing its adaptability.
  • Power Supply: It operates on a 3.3V power supply, making it suitable for integration into existing low-voltage systems.

Applications

  • Data Centers
  • Networking Equipment
  • Telecommunications Infrastructure
  • High-Performance Computing
  • Industrial Systems

Quality and Reliability

The LMK00334RTVR is built to Texas Instruments' high standards for quality and reliability, ensuring long-term performance in critical systems. With its robust design and advanced manufacturing techniques, this clock buffer is designed to withstand the rigors of demanding environments.

Easy Integration

Available in a small-footprint, 3.5mm x 5.5mm, 32-pin QFN package, the LMK00334RTVR is designed for easy integration into system designs without requiring significant board space. Its pin-compatible family members offer design flexibility and scalability for future upgrades or variations in clocking requirements.

You May Also Be Interested in

Renesas Electronics America
IC FREQUENCY GENERATOR 56TSSOP / Memory, DIMM, PCI Express (PCIe) Clock Generator IC Output 56-TSSOP
Need more? Email Us
Analog Devices Inc.
IC PLL FREQ SYNTHESIZER 24LFCSP / FMCW Radar IC 13.5GHz 1 Output 24-LFCSP-WQ (4x4)
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16TSSOP / Ethernet, PCI Express (PCIe) Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 200MHz 1 Output 16-TSSOP
Lowest to $2.9198
Renesas Electronics America
IC CLOCK GENERATOR 48VFQPN / PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 48-VFQFPN
Lowest to $1.6090
Skyworks Solutions Inc.
IC OSC PCI EXPRESS 2OUT 10TDFN
Lowest to $7.2694
Renesas Electronics America
IC CLOCK GEN FREESCALE 48TSSOP / Freescale P10xx, P20xx Processors IC 125MHz 1 Output 48-TSSOP
Need more? Email Us
Renesas Electronics America
MULTIMKT-TIMING / IC Output
Need more? Email Us
Analog Devices Inc.
IC PLL FREQ SYNTHESIZER 24LFCSP / FMCW Radar IC 13.5GHz 1 Output 24-LFCSP-WQ (4x4)
Lowest to $43.8991
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 48VFQFPN / PCI Express (PCIe) Zero Delay Buffer IC 200MHz 1 Output 48-VFQFPN (6x6)
Lowest to $4.5278

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3241 $51.1302
53+ $1.9070 $101.0710
82+ $1.8474 $151.4868
112+ $1.7878 $200.2336
145+ $1.7282 $250.5890
194+ $1.5494 $300.5836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess