EN
  • EN
  • DE

LMK00101SQ/NOPB

Part No LMK00101SQ/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description Clock Multiplexer 10-OUT 2-IN 1:10 32-Pin WQFN EP T/R / IC CLK BUFFER 3:10 200MHZ 32WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Fanout Buffer (Distribution), Multiplexer, Translator
Number of Circuits 1
Differential - Input and Output Yes/No
Input HCSL, LVCMOS, LVDS, LVPECL, LVTTL, SSTL, Crystal
Output LVCMOS, LVTTL
Maximum Input Frequency 200MHz
Supply Voltage - Operating 2.375 V to 3.45 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-WQFN (5x5)
Win Source Part Number 1055351-LMK00101SQ/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LMK00101
Introduction Date November 17, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMK00101SQ/NOPB CAD Model

Description

The LMK00101SQ/NOPB is a high-performance, low-skew, low-jitter clock buffer from Texas Instruments designed to meet the stringent requirements of today's high-speed digital systems. This device is part of TI's clock distribution product line, which is known for its reliability and precision in managing clock signals within electronic systems.

Key Features

  • Low Skew: The LMK00101SQ/NOPB offers exceptionally low output-to-output skew, which ensures synchronous clock distribution, vital for maintaining data integrity and system stability.
  • Low Jitter: With its low-jitter performance, this clock buffer minimizes timing errors and enhances the overall performance of digital systems that require high-speed data processing.
  • Multiple Outputs: It features ten low-skew LVCMOS outputs, which provide the flexibility to distribute the clock signal to multiple components within a system.
  • Flexible Input: The device supports a wide range of input clock frequencies, accommodating various system designs and applications.
  • Power Supply: It operates on a 3.3V power supply, which is compatible with most modern digital systems.
  • Programmable: Users can program the output divide ratios, which adds to the versatility of this clock buffer for different design requirements.

Applications

The LMK00101SQ/NOPB is ideally suited for a variety of applications that require precise clock distribution, such as:

  • Networking equipment (routers, switches, servers)
  • Telecommunications infrastructure
  • Data centers
  • Computing systems
  • Storage systems
  • Industrial applications

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LMK00101SQ/NOPB is no exception. It is manufactured to the highest standards, ensuring that it meets the reliability requirements for mission-critical systems. The NOPB designation indicates that this product is lead-free and RoHS compliant, reflecting TI's dedication to environmental responsibility.

Ordering Information

The LMK00101SQ/NOPB is available in a 32-pin WQFN (Quad Flat No-Lead) package, which is ideal for space-constrained applications. For ordering and detailed specifications, please refer to the Texas Instruments official website or authorized distributors.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
Microchip Technology
2.5V, 2.0GHz ANY DIFF. IN-TO-LVDS PROGRAMMABLE CLOCK DIVIDER AND 1:2 FANOUT BUFFER W/ INTERNAL TERMINATION | IC CLK BUFFER 1:2 2GHZ 16MLF
Lowest to $6.4298
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 27MHZ 8SOIC
Lowest to $6.6978
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Lowest to $1.0692
ON Semiconductor
3.3V 1:4 Clock Fanout Buffer
Lowest to $1.5772
IDT, Integrated Device Technology Inc
Lowest to $1.6078
IDT, Integrated Device Technology Inc
Lowest to $10.8258
Microchip Technology
7GHz, 1:2 CML FANOUT BUFFER/TRANSLATOR WITH INTERNAL I/O TERMINATION | IC CLK BUFFER 1:2 8GHZ 16MLF
Lowest to $10.2379
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $2.1585

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5137 $54.1644
28+ $3.7036 $103.7008
42+ $3.5878 $150.6876
58+ $3.4721 $201.3818
75+ $3.3564 $251.7300
100+ $3.0091 $300.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,940 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess