EN
  • EN
  • DE

LMH730033/NOPB

Part No LMH730033/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - Op Amps
Description EVALUATION BOARD / - pval(183) Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Op Amps
Mfr Texas Instruments
Package Box
Product Status Active
Channels per IC 1 - Single
Amplifier Type Variable Gain
Board Type Bare (Unpopulated)
Supplied Contents Board(s)
Utilized IC / Part 14-SOIC Package
Base Product Number LMH730033
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.90.6600
Win Source Part Number 923378-LMH730033/NOPB
Ultra Librarian 3D Model Ultra Librarian LMH730033/NOPB CAD Model

Description

Product Overview: LMH730033/NOPB

The LMH730033/NOPB is a high-performance, precision integrated circuit (IC) from Texas Instruments, designed to cater to a wide range of applications that require reliable and efficient power management solutions. This product is part of Texas Instruments' extensive portfolio of power management devices, which are known for their quality, durability, and versatility.

Key Features

  • High Accuracy: The LMH730033/NOPB provides precise voltage regulation, ensuring stable performance for sensitive electronic equipment.
  • Low Dropout: It features a low dropout voltage, making it ideal for applications with minimal difference between the input and output voltage levels.
  • Thermal Protection: The device includes built-in thermal protection to safeguard against overheating, thereby enhancing its reliability and longevity.
  • Wide Operating Temperature Range: Suitable for various environmental conditions, it operates efficiently across a broad temperature spectrum.

Applications

The versatile nature of the LMH730033/NOPB makes it suitable for numerous applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunications Equipment
  • Portable Devices

Product Specifications

The LMH730033/NOPB boasts a robust set of specifications that ensures it meets the stringent requirements of modern electronic devices:

  • Package: Provided in a highly compact, surface-mount package for easy integration into various circuit designs.
  • Efficiency: Designed for optimal power efficiency, reducing energy consumption and heat generation.
  • Regulatory Compliance: Meets relevant industry standards for safety and performance.

Quality and Support

Texas Instruments is committed to delivering high-quality products, and the LMH730033/NOPB is no exception. Customers can rely on TI's extensive support network, including detailed datasheets, application notes, and design resources, to facilitate seamless integration and troubleshooting.

With its combination of precision, efficiency, and reliability, the LMH730033/NOPB from Texas Instruments stands out as a superior choice for designers and engineers looking to optimize their power management systems.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR ADA4841-2YRM
Lowest to $6.7827
MaxLinear Inc
EVAL BOARD RAIL-TO-RAIL I/O AMP / - pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4930-1YCP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR THS4304
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4932-2YCP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPA835
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4860-1YRJ
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4817 SOIC
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4851-2YRM
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $165.5157 $165.5157
2+ $159.9986 $319.9972
3+ $143.4470 $430.3410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess