EN
  • EN
  • DE

PI3USB10LP-AZME

Part No PI3USB10LP-AZME
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC USB SWITCH DUAL 2X1 10UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Applications USB
Number of Channels 1
Max On Resistance 6.5 Ohm
Single Supply Voltage (V+) 2.7 V to 4.4 V
-3db Bandwidth 1GHz
Features Bi-Directional, USB 2.0
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-UQFN (1.8x1.4)
Win Source Part Number 045777-PI3USB10LP-AZME
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI3USB10LP-AZME CAD Model

Description

Diodes Incorporated PI3USB10LP-AZME Overview

The PI3USB10LP-AZME is a high-performance, low-power USB 2.0 switch from Diodes Incorporated, designed to provide an efficient solution for switching USB 2.0 signals. This versatile component is an ideal choice for a wide range of applications, including mobile phones, digital cameras, printers, and other peripherals that require seamless USB connectivity.

Key Features

  • USB 2.0 Compliance: The PI3USB10LP-AZME is fully compliant with USB 2.0 standards, ensuring compatibility with a broad range of USB devices.
  • Low Power Consumption: Designed with power efficiency in mind, this switch minimizes power consumption, making it suitable for battery-powered devices.
  • High Bandwidth: With a bandwidth of 480 Mbps, it supports high-speed data transfer, ensuring quick and reliable communication between devices.
  • Low On-Resistance: The switch features low on-resistance (RON) for the switch channels, which reduces voltage drop and improves signal integrity.
  • Space-Saving Package: Available in a compact, space-saving package, the PI3USB10LP-AZME is perfect for applications where board space is at a premium.

Applications

The PI3USB10LP-AZME switch is suitable for a variety of applications that require the switching of USB 2.0 signals. Its low-power operation and high-speed data handling capabilities make it an excellent choice for portable electronic devices, docking stations, and USB interface switching.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the PI3USB10LP-AZME is no exception. Manufactured to high standards, this switch is designed to meet the rigorous demands of modern electronic devices, ensuring stable performance and longevity.

In summary, the PI3USB10LP-AZME from Diodes Incorporated is a compact, high-performance USB 2.0 switch that offers low power consumption, high bandwidth, and low on-resistance. Its small form factor and compliance with USB 2.0 standards make it an excellent choice for designers looking to incorporate USB switching capabilities into their next-generation electronic products.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 324FCBGA
Lowest to $259.7015
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess