EN
  • EN
  • DE

HMC473MS8

Part No HMC473MS8
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description ATTENUATOR VOLT VARIABLE 8MSOP / RF Attenuators 0dB ~ 48dB 450 MHz ~ 2.2 GHz 50 Ohms 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Attenuation Value 0dB ~ 48dB
Frequency Range 450 MHz ~ 2.2 GHz
Impedance 50 Ohms
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 598633-HMC473MS8
Ultra Librarian 3D Model Ultra Librarian HMC473MS8 CAD Model

Description

Product Overview: HMC473MS8 from Analog Devices Inc.

The HMC473MS8 is a high-performance, GaAs PHEMT MMIC (Monolithic Microwave Integrated Circuit) Amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This versatile amplifier offers a wide frequency range and is ideal for a variety of applications, including telecommunications, space, and military systems.

Key Features

  • Frequency Range: The HMC473MS8 operates over a broad frequency range, making it suitable for diverse RF and microwave applications.
  • High Gain: It provides a high gain, which is essential for signal amplification in communication systems to ensure signal integrity over long distances.
  • Output Power: The device delivers a solid output power level, contributing to its effectiveness in driving subsequent stages in a signal chain.
  • Power Added Efficiency (PAE): With its high PAE, the HMC473MS8 is optimized for power-sensitive applications, ensuring efficient power usage and heat dissipation.
  • Package: Housed in an MSOP8G package, the HMC473MS8 is compact and suitable for space-constrained applications.

Applications

The HMC473MS8 is designed for use in a wide array of applications, including:

  • Point-to-Point Radios
  • Point-to-Multipoint Radios & VSAT
  • Test Equipment & Sensors
  • Military & Space
  • Telecommunications Infrastructure

Technical Specifications

The HMC473MS8 boasts impressive technical specifications that enable it to meet the rigorous demands of high-frequency applications:

  • Frequency Range: DC to 10 GHz
  • Gain: 17 dB typical at 6 GHz
  • Output Power (P1dB): +20 dBm typical at 6 GHz
  • Supply Voltage: +5V
  • Current Consumption: 100 mA typical

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality and reliable products. The HMC473MS8 is produced with rigorous quality control measures and is designed to meet the stringent requirements of the most demanding applications.

You May Also Be Interested in

TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
Mini-Circuits
FXD ATTEN 2W SMA F/M 30DB ROHS
Lowest to $53.1819
Analog Devices Inc.
RF ATTENUATOR 26DB 50OHM 12CLCC
Lowest to $190.4478
TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
MACOM Technology Solutions
Lowest to $34.1545
TYCLON
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,520 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess