EN
  • EN
  • DE

LMH7220MG

Part No LMH7220MG
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description COMPARATOR, HS, SC-70, POWERWISE; No. of Comparators: 1; Comparator Type: High Speed; Response Time: 2.9ns; Output...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SC
Common Mode Rejection Ratio 70 dB
Input Offset Voltage (Vos) 9.5 mV
Max Dual Supply Voltage 6 V
Maximum Operating Temperature 125 °C
Max Output Voltage 1.2 mV
Max Supply Voltage 12 V
Min Dual Supply Voltage 1.35 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Nominal Supply Current 7.5 mA
Number of Channels 1
Number of Elements 1
Number of Pins 6
Output Current 5 mA
Packaging Tape and Reel
Power Supply Rejection Ratio (PSRR) 74 dB
REACH SVHC No SVHC
Response Time 2.9 ns
RoHS Compliant
Termination SMD/SMT
Voltage Gain 59 dB
Win Source Part Number 1070312-LMH7220MG
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMH7220MG CAD Model

Description

The LMH7220MG is a high-performance, low-power, high-speed voltage comparator designed and manufactured by Texas Instruments. This precision comparator is capable of rapid response times with propagation delays as low as 2.9 ns, making it an excellent choice for time-critical applications in signal processing and control systems.

Key Features:

  • Ultra-Fast Propagation Delay: With a typical propagation delay of 2.9 ns, the LMH7220MG is one of the fastest comparators available, ideal for high-frequency and fast-switching applications.
  • Low Power Consumption: Operating with a low supply current of 3.3 mA, this device is suitable for power-sensitive designs without compromising on speed.
  • Wide Supply Range: The LMH7220MG operates over a wide supply voltage range from 2.7V to 12V, providing flexibility in various circuit configurations and ensuring compatibility with both TTL and CMOS logic levels.
  • Differential Input Voltage Range: The comparator supports a differential input voltage range that extends from the negative supply to within 1.5V of the positive supply, allowing for a broad range of input signals.
  • Output Latch Function: Featuring an output latch function, the LMH7220MG enables the user to control the comparator's output and hold it stable when required, which is useful for interfacing with digital logic circuits.
  • Push-Pull Outputs: The device boasts push-pull outputs that can drive capacitive loads directly, simplifying the design by eliminating the need for an external pull-up resistor.

Applications:

The LMH7220MG is versatile and can be used in a wide array of applications, including:

  • High-speed signal processing
  • Automatic test equipment
  • Pulse and square wave generation
  • Zero-crossing detectors
  • Line receivers
  • Window comparators

Package and Quality:

The LMH7220MG is offered in a space-saving 8-pin VSSOP package, which is highly suitable for compact and dense circuit designs. Texas Instruments ensures the highest quality and reliability, providing engineers with a robust and dependable component for their precision applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7536 $52.5504
33+ $3.0799 $101.6367
51+ $2.9837 $152.1687
70+ $2.8874 $202.1180
90+ $2.7912 $251.2080
120+ $2.5024 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess