EN
  • EN
  • DE

LMH6882SQ/NOPB

Part No LMH6882SQ/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 2 CIRCUIT 36WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Differential Amplifier 2 Circuit Differential 36-WQFN (6x6)
Manufacturer Texas Instruments
Series LMH®
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 36-WFQFN Exposed Pad
Case / Package 36-WQFN (6x6)
Family Name LMH6882
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LMH6882SQ/NOPB-ND, 296-40272-1, 296-40272-2, -296-40272-1-ND, 296-40272-6
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877603-LMH6882SQ/NOPB
Ultra Librarian 3D Model Ultra Librarian LMH6882SQ/NOPB CAD Model

Description

The LMH6882SQ/NOPB from Texas Instruments is a highly versatile, digitally controlled variable gain amplifier (DVGA) that provides precision amplification and an adjustable gain range suitable for a wide array of applications. This product is designed to offer both high performance and flexibility, making it an ideal choice for designers in the fields of telecommunications, test equipment, medical devices, and military systems.

Key Features

  • Programmable Gain: The LMH6882SQ/NOPB features a programmable gain range from -6 dB to +26 dB in 0.5 dB steps, allowing for precise signal amplification tailored to specific system requirements.
  • High Linearity: With an OIP3 (Output Third-Order Intercept Point) of 47 dBm at 200 MHz, the device ensures excellent signal integrity and minimal distortion, which is critical for high-performance applications.
  • Wide Bandwidth: The device supports a wide bandwidth of up to 2.4 GHz, making it suitable for processing high-frequency signals with minimal loss.
  • Serial Control Interface: The inclusion of a SPI/I²C-compatible serial interface allows for easy digital control of the gain settings, enabling seamless integration into digital systems.
  • Power Efficiency: Operating over a supply voltage range of 5 V, the LMH6882SQ/NOPB is optimized for low power consumption without compromising on performance.

Applications

  • Wireless Infrastructure
  • IF Sampling Receivers
  • Test and Measurement Systems
  • Medical Imaging Equipment
  • Military and Aerospace Electronics

Quality and Reliability

The LMH6882SQ/NOPB is provided in a compact 24-pin WQFN package, ensuring a minimal footprint on the printed circuit board (PCB). Texas Instruments' commitment to quality means that this product meets high standards of reliability and performance, backed by rigorous testing and quality control processes. The NOPB designation indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations for electronic components.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.7908 $68.3724
6+ $18.7001 $112.2006
9+ $18.1157 $163.0413
12+ $17.5314 $210.3768
15+ $16.9470 $254.2050
20+ $15.1939 $303.8780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,470 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess