EN
  • EN
  • DE

LMH6722SDX/NOPB

Part No LMH6722SDX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OP AMP QUAD VIDEO 14WSON / Video Amp Quad Current Fdbk ±6.25V/12.5V 14-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series VIP10
Packaging Reel package
Part Status Obsolete(EOL)
Applications Current Feedback
Number of Circuits 4
-3db Bandwidth 400MHz
SR - Slew Rate 1800 V/μs
Operating Supply Current 5.6mA
Output Current per Channel 70mA
Dual Supply Voltage (±) 8 V ~ 12.5 V, ±4 V ~ 6.25 V
Mounting SMD
Package 14-WFDFN Exposed Pad
Manufacturer Package 14-WSON (4x3)
Win Source Part Number 779481-LMH6722SDX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMH6722
Introduction Date March 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LMH6722SDX/NOPB CAD Model

Description

Product Overview: LMH6722SDX/NOPB

The LMH6722SDX/NOPB is a high-performance, low-power, voltage feedback amplifier from Texas Instruments designed to meet the requirements of a wide range of applications. This versatile amplifier is suitable for use in professional video electronics, medical imaging systems, high-speed signal processing, and A/D driver applications, among others.

Key Features

  • High-Speed Performance: The LMH6722SDX/NOPB offers a high slew rate and bandwidth, enabling it to handle high-speed signals with minimal distortion. This makes it an excellent choice for applications that require fast and accurate signal amplification.
  • Low Distortion: The device provides low harmonic distortion, which is critical for maintaining signal integrity in high-fidelity audio and video systems.
  • Single Supply Operation: It can operate from a single supply voltage, simplifying power supply design and making it suitable for battery-operated devices.
  • Wide Supply Range: The amplifier supports a wide supply voltage range, allowing it to be used in a variety of different circuit configurations.
  • Power Efficiency: Its low power consumption makes it an ideal choice for portable and battery-powered applications where power efficiency is a priority.

Package and Availability

The LMH6722SDX/NOPB comes in a space-saving 6-pin WSON package, which is optimized for thermal performance and small circuit board footprint. The NOPB designation indicates that the product is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.

Applications

With its robust feature set, the LMH6722SDX/NOPB is well-suited for a range of applications, including:

  • Professional Video Equipment
  • High-Speed Data Acquisition
  • Medical Imaging Systems
  • Communication Infrastructure
  • Active Filter Blocks

In conclusion, the LMH6722SDX/NOPB from Texas Instruments is a versatile and high-performance voltage feedback amplifier that offers a combination of speed, power efficiency, and low distortion, making it a valuable component for designers in a host of advanced electronic systems.

You May Also Be Interested in

Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Intersil
IC CROSSPOINT SW 1GHZ 4X1 16SOIC
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Texas Instruments
IC VIDEO AMP RR-OUT HS 14-HTSSOP
Need more? Email Us
Texas Instruments
LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OP AMP QUAD VIDEO 14-SOIC
Lowest to $4.8344
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess