EN
  • EN
  • DE

LMH6704MF/NOPB

Part No LMH6704MF/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC BUFFER 1 CIRCUIT SOT23-6 / Buffer Amplifier 1 Circuit SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Buffer
Number of Circuits 1
Slew Rate 3000V/µs
-3db Bandwidth 650 MHz
Current - Input Bias 5 µA
Voltage - Input Offset 2 mV
Current - Supply 11.5mA
Current - Output / Channel 90 mA
Voltage - Supply Span (Min) 8 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number LMH6704
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LMH6704MFNOPB,LMH6704MF/NOPBCT,LMH6704MF/NOPBTR,LMH6704MFCT-NDR,LMH6704MFTR-NDR,LMH6704MF/NOPBDKR,*LMH6704MF/NOPB,LMH6704MFDKR-NDR
Standard Package 1,000
Win Source Part Number 1321032-LMH6704MF/NOPB
Ultra Librarian 3D Model Ultra Librarian LMH6704MF/NOPB CAD Model

Description

Product Overview: LMH6704MF/NOPB

The LMH6704MF/NOPB from Texas Instruments is a high-performance, single wideband video operational amplifier designed to deliver exceptional speed and accuracy for a broad range of applications. This amplifier is particularly well-suited for video and high-speed signal processing applications, including HDTV, test and measurement equipment, and high-speed data communication systems.

Key Features

  • High Speed: The LMH6704MF/NOPB boasts a high slew rate and bandwidth, which are essential for maintaining signal fidelity in high-speed applications. This ensures minimal distortion and excellent transient response.
  • Low Distortion: It offers low harmonic distortion, making it ideal for handling high-quality video signals and other sensitive analog data streams.
  • Single Supply Operation: The device can operate from a single supply, simplifying the power supply design and reducing the overall system complexity and cost.
  • Power Shutdown Feature: The amplifier includes a power-down feature that reduces power consumption when the amplifier is not in active use, thereby conserving energy and extending the life of battery-powered devices.
  • Surface Mount Package: Packaged in a small outline, the LMH6704MF/NOPB is available in an SOT-23-5 package, making it an excellent choice for space-constrained applications.

Applications

The versatility of the LMH6704MF/NOPB makes it suitable for a wide array of applications. It is commonly used in:

  • Professional video electronics
  • High-definition television (HDTV) systems
  • Cable set-top boxes
  • Video amplifiers and buffers
  • Test and measurement instrumentation
  • High-speed data acquisition systems
  • Communication infrastructure

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LMH6704MF/NOPB is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring reliable performance in even the most demanding environments. The product is also offered in a lead-free, RoHS-compliant package, reflecting TI's dedication to environmental responsibility.

Conclusion

In summary, the LMH6704MF/NOPB operational amplifier from Texas Instruments is a robust, high-speed component that provides designers with a perfect blend of speed, precision, and versatility. Its suitability for a diverse range of applications makes it a go-to choice for engineers looking to enhance the performance of their video and high-speed signal processing systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8399 $54.8793
16+ $6.4327 $102.9232
25+ $6.2317 $155.7925
34+ $6.0307 $205.0438
43+ $5.8297 $250.6771
58+ $5.2266 $303.1428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,521 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess