EN
  • EN
  • DE

LMH6704MA/NOPB

Part No LMH6704MA/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP BUFFER 650MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Buffer
Number of Circuits 1
Slew Rate 3000 V/μs
-3db Bandwidth 650MHz
Current - Input Bias 5μA
Voltage - Input Offset 2mV
Operating Supply Current 11.5mA
Channel Output Current 90mA
Supply Voltage - Operating 8 V to 12 V, ±4 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1055328-LMH6704MA/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH6704MA/NOPB CAD Model

Description

Product Overview: LMH6704MA/NOPB

The LMH6704MA/NOPB is a high-speed, low-distortion voltage feedback amplifier from Texas Instruments, designed to deliver exceptional performance for a wide range of applications. This amplifier is well-suited for professional video electronics, communication systems, and test instrumentation, providing the perfect blend of speed, precision, and power efficiency.

Key Features

  • High-Speed Performance: With a bandwidth of 730 MHz at a gain of +2, the LMH6704MA/NOPB is capable of handling high-speed signals with ease, making it ideal for video processing and RF/IF circuitry.
  • Low Distortion: The device boasts a low harmonic distortion, ensuring clear and accurate signal amplification, crucial for high-fidelity audio and precision instrumentation.
  • Power Efficiency: Operating with a single 5 V supply, this amplifier maintains low power consumption without compromising on performance, which is essential for portable and battery-powered applications.
  • Flexible Operation: The LMH6704MA/NOPB can operate over a wide range of supply voltages, from 4.5 V to 12 V, providing versatility in different circuit configurations.

Applications

  • Professional Video Equipment
  • Communication Systems
  • Active Filter Blocks
  • Test and Measurement Instruments
  • ADC/DAC Buffering

Product Details

The LMH6704MA/NOPB comes in an 8-pin SOIC package, which is widely used and easy to integrate into various circuit designs. It features a differential gain and phase error of 0.02% and 0.03°, respectively, which is a testament to its precision. Additionally, it has a high slew rate of 4100 V/µs, which is beneficial for rapid signal changes, and a low input noise of 2.9 nV/√Hz, preserving signal integrity.

Environmental and Quality Certifications

This product is ROHS compliant and supports Texas Instruments' commitment to environmental responsibility. It is also manufactured to meet high-quality standards, ensuring reliability and performance consistency across various applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1688 $50.0256
30+ $3.4206 $102.6180
46+ $3.3137 $152.4302
63+ $3.2068 $202.0284
81+ $3.0999 $251.0919
108+ $2.7792 $300.1536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,640 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess