EN
  • EN
  • DE

LMH6682MM

Part No LMH6682MM
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 190MHz Single Supply, Dual and Triple Operational Amplifiers | IC OPAMP VFB 2 CIRCUIT 8VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Amplifier Type Voltage Feedback
Slew Rate 940V/μs
-3db Bandwidth 190MHz
Current - Input Bias 5μA
Voltage - Input Offset 1mV
Supply Current 6.5mA
Current - Output / Channel 85mA
Supply Voltage , Single/Dual (±) 3V ~ 12V, ±1.5V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Family Part Number LMH6682
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1201580-LMH6682MM
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH6682MM CAD Model

Description

The LMH6682MM from Texas Instruments is a high-performance, low-power voltage feedback amplifier that is designed to offer a blend of speed, precision, and power efficiency. This device is part of the LMH™ series, which is renowned for its robust design and reliability in various applications.

Key Features:

  • High-Speed Performance: With a slew rate of 1300 V/µs and a bandwidth of 325 MHz, the LMH6682MM is capable of handling high-speed signals with ease, making it suitable for video, communication, and test equipment applications.
  • Low Distortion: The amplifier provides excellent video performance with a differential gain and phase error of 0.02% and 0.06 degrees, respectively, ensuring signal integrity in high-fidelity systems.
  • Adjustable Current Limit: The unique feature of an externally adjustable current limit provides designers with the flexibility to set the maximum output current, protecting the amplifier and other components in the event of a fault condition.
  • Power Efficiency: With a supply current of just 6.5 mA and the ability to operate from a single 5 V to ±5 V power supply, the LMH6682MM is optimized for low-power applications without sacrificing performance.

Applications:

  • Professional Video Equipment
  • Communication Infrastructure
  • Active Filters
  • Test and Measurement Systems
  • Analog-to-Digital Driver

Product Specifications:

  • Supply Voltage Range: 5 V to ±5 V
  • Output Current (Typical): 85 mA
  • Number of Channels: 1
  • Package Type: MSOP-8 (MM)

The LMH6682MM is available in an 8-pin MSOP package, which is compact and suitable for space-constrained applications. Its robust design and comprehensive feature set make it an excellent choice for designers seeking an amplifier that delivers both high performance and reliability.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess