EN
  • EN
  • DE

LMH6657MFX

Part No LMH6657MFX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LMH6657/LMH6658 270MHz Single Supply, Single & Dual Amplifiers | IC OPAMP VFB 1 CIRCUIT SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Amplifier Type Voltage Feedback
Slew Rate 700V/μs
Gain Bandwidth Product 140MHz
-3db Bandwidth 270MHz
Current - Input Bias 5μA
Voltage - Input Offset 1mV
Supply Current 6.5mA
Current - Output / Channel 110mA
Supply Voltage , Single/Dual (±) 3V ~ 12V, ±1.5V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LMH6657
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1201567-LMH6657MFX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH6657MFX CAD Model

Description

Product Overview: LMH6657MFX from Texas Instruments

The LMH6657MFX is a high-performance, low-power operational amplifier from Texas Instruments, designed to address a wide range of applications requiring a balance between speed and power efficiency. This op-amp is part of the LMH™ series, which is known for its robust design and reliable performance.

With a high slew rate and a wide bandwidth, the LMH6657MFX is particularly suitable for video and RF applications, as well as for general-purpose amplification tasks that demand a fast response time. Its single supply voltage range of 2.7V to 5.5V makes it versatile for both portable and fixed power supply designs, while its low input noise and distortion levels ensure clean and accurate signal amplification.

Key Features:

  • Supply Voltage Range: 2.7V to 5.5V
  • Unity-Gain Bandwidth: 75MHz
  • Slew Rate: 130V/µs
  • Low Input Noise Voltage: 5.8nV/√Hz
  • Low Distortion: -75dBc at 1MHz
  • Output Short-Circuit Protection
  • Extended Temperature Range: -40°C to 125°C
  • Small SOT-23 Packaging

The LMH6657MFX comes in a compact SOT-23 package, which is ideal for space-constrained applications. This packaging, combined with the op-amp's power-saving features, makes it an excellent choice for battery-powered devices. Texas Instruments has designed the LMH6657MFX with an extended temperature range, ensuring reliable operation in both commercial and industrial environments.

Its output short-circuit protection adds a layer of safety for the device, protecting it from potential damage during fault conditions. Whether you're designing an audio system, a signal processing circuit, or a high-speed data acquisition system, the LMH6657MFX offers the precision and stability needed to achieve high-quality results.

In summary, the LMH6657MFX from Texas Instruments is an exceptional operational amplifier that combines speed, power efficiency, and precision, making it a versatile component for a multitude of electronic designs.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5287 $54.3444
27+ $3.7158 $100.3266
42+ $3.5997 $151.1874
58+ $3.4836 $202.0488
75+ $3.3675 $252.5625
100+ $3.0191 $301.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,650 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess