EN
  • EN
  • DE

74HCT238D,653

Part No 74HCT238D,653
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 3-8 LINE 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 4mA, 4mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 105461-74HCT238D,653
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT238D,653 CAD Model

Description

Overview of Product 74HCT238D,653

The 74HCT238D,653 is a high-speed Si-gate CMOS device that is a part of the 74HCT series from NXP Semiconductors. This integrated circuit is designed to provide decoding functionality with 3-to-8 line demultiplexing capabilities. It is widely used in digital applications where it is necessary to convert a binary input into one of eight outputs, making it ideal for a variety of multiplexing and demultiplexing tasks, as well as for generating control signals in digital systems.

Key Features

  • Logic Family: The device belongs to the 74HCT family, which means it is compatible with TTL levels and can be used as a direct replacement for older TTL parts.
  • Logic Type: 3-to-8 line decoder/demultiplexer with inverting outputs.
  • Package: The 74HCT238D,653 comes in a standard SO-16 package, which is suitable for surface mounting on printed circuit boards (PCBs).
  • Supply Voltage Range: It operates with a supply voltage range of 4.5V to 5.5V, allowing for use in typical 5V digital systems.
  • Output Capability: This device features standard outputs with a high-current drive capability, making it suitable for driving multiple loads or interfacing with other logic families.
  • Propagation Delay: It boasts a fast propagation delay, ensuring quick response times for high-speed digital applications.

Applications

The 74HCT238D,653 is versatile and can be used in a wide array of electronic applications. Some common uses include:

  • Address decoding in memory selection circuits.
  • Data routing in multiplexing systems.
  • Control signal generation in microprocessor systems.
  • Interface circuitry between different logic levels or families.
  • Function generators in programmable logic applications.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the 74HCT238D,653 is no exception. It is manufactured to high standards, ensuring reliable performance in a variety of operating conditions. The device also meets the stringent requirements of industrial temperature ranges, making it suitable for use in environments that experience extreme temperatures.

In summary, the 74HCT238D,653 from NXP is a highly reliable and efficient solution for digital decoding needs, offering flexibility, high-speed operation, and compatibility with existing TTL-based systems, making it a valuable component in the design of complex digital circuits.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6724 $50.4300
185+ $0.5517 $102.0645
285+ $0.5345 $152.3325
390+ $0.5173 $201.7470
500+ $0.5000 $250.0000
670+ $0.4483 $300.3610
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess