EN
  • EN
  • DE

LMH6644MTX

Part No LMH6644MTX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LMH6642/LMH6643/LMH6644 Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifiers | IC OPAMP VFB 4 CIRCUIT 14TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Amplifier Type Voltage Feedback
Output Type Rail-to-Rail
Slew Rate 135V/μs
-3db Bandwidth 130MHz
Current - Input Bias 20nA
Voltage - Input Offset 1mV
Supply Current 2.7mA
Current - Output / Channel 75mA
Supply Voltage , Single/Dual (±) 2.7V ~ 12.8V, ±1.35V ~ 6.4V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number LMH6644
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1201546-LMH6644MTX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH6644MTX CAD Model

Description

The LMH6644MTX is a high-performance, low-power operational amplifier produced by Texas Instruments, designed to meet a wide range of application needs. This device is part of the PowerWise® family, which ensures energy-efficient operation without sacrificing functionality or performance.

Key Features

  • High Speed: With a slew rate of 130 V/µs and a bandwidth of 15 MHz, the LMH6644MTX provides fast and accurate signal processing, making it ideal for high-speed applications.
  • Low Distortion: This op-amp boasts a low total harmonic distortion (THD), ensuring clean and precise signal amplification, critical for audio and instrumentation applications.
  • Low Power Consumption: With a supply current of just 1.1 mA per channel, it is a great choice for battery-powered devices and applications where power efficiency is a priority.
  • Rail-to-Rail Output: The LMH6644MTX can swing its output voltage close to the supply rails, maximizing the dynamic range in applications with limited supply voltages.
  • Wide Supply Voltage Range: It operates over a wide supply range of 2.7V to 12V, accommodating various application requirements and simplifying power supply design.

Applications

The versatility of the LMH6644MTX makes it suitable for a broad array of applications. These include:

  • Active filters
  • ADC/DAC buffers
  • Audio and video signal processing
  • Portable and battery-operated devices
  • Test and measurement equipment

Packaging and Quality

The LMH6644MTX comes in a compact 14-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception, undergoing rigorous testing to ensure reliability and performance.

Conclusion

Overall, the LMH6644MTX operational amplifier from Texas Instruments stands out for its balance of speed, power efficiency, and versatility. Whether for professional, industrial, or hobbyist use, this op-amp can help achieve precise signal amplification with minimal power draw, making it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5376 $53.8160
80+ $1.2617 $100.9360
125+ $1.2222 $152.7750
170+ $1.1828 $201.0760
220+ $1.1434 $251.5480
295+ $1.0251 $302.4045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,610 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess