EN
  • EN
  • DE

LMH6622MA/NOPB

Part No LMH6622MA/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC VOLTAGE FEEDBACK 2 CIRC 8SOIC / Voltage Feedback Amplifier 2 Circuit Differential 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series LMH®
Package Tube
Amplifier Type Voltage Feedback
Number of Circuits 2
Output Type Differential
Slew Rate 85V/µs
-3db Bandwidth 160 MHz
Current - Input Bias 4.7 µA
Voltage - Input Offset 200 µV
Current - Supply 4.3mA (x2 Channels)
Current - Output / Channel 90 mA
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number LMH6622
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names *LMH6622MA/NOPB,-LMH6622MA/NOPB-ND,TEXTISLMH6622MA/NOPB,LMH6622MANOPB,-LMH6622MA-NDR,2156-LMH6622MA/NOPB-TI,LMH6622MA-NDR
Standard Package 95
Win Source Part Number 1219224-LMH6622MA/NOPB
Ultra Librarian 3D Model Ultra Librarian LMH6622MA/NOPB CAD Model

Description

Product Overview: LMH6622MA/NOPB

The LMH6622MA/NOPB is a high-performance, low-noise dual operational amplifier designed by Texas Instruments to deliver exceptional speed and precision for a wide range of applications. This product is suitable for professional-grade audio equipment, sensitive instrumentation, active filters, and fast signal conditioning circuits where low noise and high fidelity are crucial.

Key Features

  • Low Noise Performance: With a low voltage noise density of 2.7 nV/√Hz at 1 kHz, the LMH6622MA/NOPB provides an excellent signal-to-noise ratio, making it ideal for audio and instrumentation applications.
  • High Speed: A high slew rate of 1600 V/µs and a wide bandwidth of 190 MHz ensure that the amplifier can handle fast signal transitions and high-frequency signals without distortion.
  • Flexible Power Supply: The operational amplifier operates over a wide supply range of ±2.5 V to ±6 V, accommodating various power environments and simplifying power management in mixed-voltage systems.
  • Stable Gain Configurations: The device is designed for stability at gains as low as +10 V/V, which allows for flexible circuit designs without the risk of oscillation.
  • Robust Packaging: The LMH6622MA/NOPB comes in an 8-pin SOIC package, which is widely used and known for its reliability and ease of integration into PCB layouts.

Applications

  • Professional Audio Equipment
  • Test and Measurement Systems
  • Active Filters and Equalizers
  • Medical Imaging Systems
  • Analog-to-Digital Converter (ADC) Buffer
  • Communication Infrastructure

Overall, the LMH6622MA/NOPB operational amplifier from Texas Instruments stands out for its low-noise characteristics, high-speed performance, and versatile application range. Whether for audio fidelity, precise instrumentation, or high-speed signal processing, this amplifier is engineered to deliver top-notch performance and reliability.

Environmental and Quality Certifications

The LMH6622MA/NOPB is lead-free and RoHS compliant, meeting current environmental standards. It is also characterized for operation from −40°C to +85°C, ensuring reliable performance across a wide range of temperature conditions.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4091 $56.4546
13+ $7.7203 $100.3639
21+ $7.4791 $157.0611
28+ $7.2378 $202.6584
36+ $6.9966 $251.8776
48+ $6.2728 $301.0944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 470 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess