EN
  • EN
  • DE

LMH6601QMGX/NOPB

Part No LMH6601QMGX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 155MHZ RRO SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 275 V/μs
Gain Bandwidth Product (GBP) 155MHz
-3db Bandwidth 250MHz
Current - Input Bias 5pA
Voltage - Input Offset 1mV
Operating Supply Current 9.6mA
Channel Output Current 180mA
Supply Voltage - Operating 2.4 V to 5.5 V, ±1.2 V to 2.75 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 1055287-LMH6601QMGX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH6601QMGX/NOPB CAD Model

Description

Product Overview: LMH6601QMGX/NOPB

The LMH6601QMGX/NOPB is a high-performance, single voltage feedback operational amplifier from Texas Instruments. This precision op-amp is designed to deliver a combination of speed and power efficiency, making it an ideal choice for a wide range of applications, including professional audio equipment, test and measurement systems, and active filter circuits.

Key Features

  • High Speed: The LMH6601QMGX/NOPB boasts a high slew rate and wide bandwidth, which are critical parameters for fast signal processing applications. With a slew rate of 1300 V/µs and a bandwidth of 130 MHz, this op-amp can handle rapid changes in input signals with ease, ensuring signal integrity in high-speed systems.
  • Low Power Consumption: Despite its high-speed capabilities, the LMH6601QMGX/NOPB is designed to be power-efficient. This makes it suitable for battery-powered devices where power consumption is a critical concern.
  • Low Distortion: The op-amp provides excellent signal fidelity with low harmonic distortion, which is essential for high-quality audio applications and precision instrumentation.
  • Wide Supply Range: It operates over a wide supply voltage range from 2.7V to 12V, accommodating various power supply configurations and allowing for flexible circuit design.
  • Robust Packaging: Housed in a compact 8-pin VSSOP package, the LMH6601QMGX/NOPB is designed for space-constrained applications while providing robust performance.

Applications

The versatility of the LMH6601QMGX/NOPB makes it suitable for a host of applications, including:

  • Professional audio equipment
  • Video and broadcast equipment
  • Test and measurement systems
  • Active filters and signal conditioning
  • ADC/DAC buffer

Quality and Reliability

As with all Texas Instruments products, the LMH6601QMGX/NOPB is manufactured to high standards of quality and reliability. The device also comes in a lead-free, RoHS-compliant package, aligning with environmental standards and regulations.

In summary, the LMH6601QMGX/NOPB operational amplifier from Texas Instruments is a high-speed, low-power component that offers excellent performance for a range of electronic applications. Its robust design and versatile features make it a valuable addition to any precision signal processing or high-fidelity audio system.

You May Also Be Interested in

Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0247 $50.6175
61+ $1.6613 $101.3393
94+ $1.6093 $151.2742
129+ $1.5574 $200.9046
167+ $1.5055 $251.4185
223+ $1.3498 $301.0054
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,470 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess