The is an advanced digital cross-point switch manufactured by Texas Instruments, a renowned leader in semiconductor solutions. This high-speed device is designed to provide a seamless interface for routing digital or high-speed analog signals in a broad range of applications.
- Channels: 16x16
- Power Supply: Single 5V
- Bandwidth: 350 MHz
- Applications: Professional video and broadcast systems, medical imaging equipment, telecommunication systems
- Signal Integrity: Differential gain of 0.02%, phase of 0.06°, and crosstalk of -83dB at 5MHz
- Package: 64-pin TQFP
- Compliance: RoHS compliant
The is a high-performance, versatile, and power-efficient digital cross-point switch designed to meet the stringent requirements of high-speed signal routing and distribution applications.