EN
  • EN
  • DE

LMH6551QMMX

Part No LMH6551QMMX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Differential, High Speed Op Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201471-LMH6551QMMX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH6551QMMX CAD Model

Description

Overview of Texas Instruments LMH6551QMMX

The LMH6551QMMX from Texas Instruments is a high-performance, fully differential amplifier designed to deliver exceptional signal fidelity and wide bandwidth for a diverse range of applications. This amplifier is particularly well-suited for driving high-speed analog-to-digital converters (ADCs), providing the necessary signal conditioning to maximize the performance of data acquisition systems.

Key Features

  • Wide Bandwidth: The LMH6551QMMX offers a wide bandwidth of 2.8 GHz, making it ideal for high-frequency signal processing tasks.
  • High Slew Rate: With a slew rate of 1600 V/µs, this amplifier can handle rapid changes in input signals without distortion, preserving signal integrity.
  • Low Distortion: The device boasts a low harmonic distortion, enabling it to maintain the purity of the signal, which is crucial for high-fidelity applications.
  • Adjustable Gain: The gain of the LMH6551QMMX is externally adjustable, allowing for flexibility and fine-tuning according to specific system requirements.
  • Power Efficiency: It operates with a single 5V supply, ensuring efficient power consumption while maintaining high performance.
  • Differential Outputs: The fully differential outputs provide improved noise immunity and are capable of driving differential inputs of ADCs directly, simplifying the signal chain.

Applications

  • High-Speed Data Acquisition
  • Communications Infrastructure
  • Test and Measurement Equipment
  • Medical Imaging Systems
  • Professional Audio Equipment

The LMH6551QMMX comes in a compact 8-pin VSSOP package, offering a space-saving solution for high-density circuit designs. Its robust design and high reliability make it a preferred choice for engineers looking to enhance system performance with a high-speed differential amplifier. Whether used in consumer electronics or industrial systems, the LMH6551QMMX provides the precision and speed required for today's demanding signal processing tasks.

For detailed specifications, application notes, and support resources, visit the Texas Instruments website to access comprehensive documentation for the LMH6551QMMX differential amplifier.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.3090 $51.9270
8+ $14.2023 $113.6184
11+ $13.7585 $151.3435
16+ $13.3147 $213.0352
20+ $12.8708 $257.4160
26+ $11.5394 $300.0244
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess